EN
  • EN
  • DE

TPS62043DRCR

Part No TPS62043DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.2 A/1.25 MHz, HIGH-EFFICIENCY STEP-DOWN CONVERTER | IC REG BUCK 1.6V 1.2A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.6V
Output Current 1.2A
Switching Frequency 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Family Part Number TPS62043
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272826-TPS62043DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62043DRCR CAD Model

Description

The TPS62043DRCR is a high-efficiency synchronous step-down DC/DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and versatile component is ideal for portable applications due to its low power consumption and small footprint.

Key Features

  • Adjustable Output Voltage: The TPS62043DRCR allows for an adjustable output voltage range from 0.8V to Vin, making it suitable for powering a wide range of devices.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal power loss during conversion, prolonging battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of 20μA in light-load conditions, which is essential for battery-powered applications.
  • High Switching Frequency: Operating at a 1.2MHz fixed frequency allows the use of small external components, reducing the overall solution size.
  • Power Save Mode: The TPS62043DRCR includes a power save mode that reduces switching frequency under light load conditions to maintain high efficiency across the entire load range.

Applications

The TPS62043DRCR is well-suited for a variety of applications, particularly where space and power efficiency are critical. These applications include:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld Devices

Product Specifications

The TPS62043DRCR comes in a small 3x3 mm QFN package and is designed to operate over a wide input voltage range from 2.5V to 6V, which accommodates single-cell lithium-ion batteries and other standard power supplies. The device is capable of delivering up to 2A of continuous output current, making it a robust choice for demanding applications.

Availability

This product is available in tape and reel packaging, which facilitates easy integration into automated manufacturing processes. The TPS62043DRCR is part of Texas Instruments' extensive portfolio of power management solutions that prioritize efficiency, reliability, and miniaturization.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess