EN
  • EN
  • DE

TPS61199PWPR

Part No TPS61199PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 20HTSSOP / LED Driver 9V/12V/15V/18V/24V 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 8
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 30V
Channel Output Current 70mA
Frequency 500kHz to 800kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 091214-TPS61199PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS61199
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61199PWPR CAD Model

Description

The TPS61199PWPR is a high-efficiency, fully integrated synchronous boost converter from Texas Instruments, designed to cater to a wide array of power supply applications. This innovative power solution is specifically optimized for LED backlighting in notebook computers, but its versatility allows it to be used in various portable devices that require a consistent and efficient power source.

Key Features

  • Input Voltage Range: The TPS61199PWPR operates with an input voltage range of 4.5V to 18V, making it suitable for a variety of power sources and ensuring compatibility with both single-cell and multi-cell batteries.
  • High Efficiency: With an integrated synchronous rectifier, this device minimizes power losses and achieves a high efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output: Users can adjust the output voltage to meet the needs of their specific application, providing flexibility and precision in power management.
  • Programmable Switching Frequency: The TPS61199PWPR allows for a programmable switching frequency between 600 kHz and 1.2 MHz, enabling designers to optimize the balance between efficiency and external component size.
  • Protection Features: It includes multiple protection features such as over-voltage protection, under-voltage lockout, over-temperature protection, and short-circuit protection, ensuring reliable operation under various conditions.

Applications

  • Notebook computer LED backlighting
  • Portable device displays
  • General purpose high-efficiency power supply

Package and Availability

The TPS61199PWPR is available in a 28-pin HTSSOP package with PowerPAD™ for enhanced thermal performance. This compact package is ideal for space-constrained applications, providing a powerful yet efficient power solution without compromising on performance. Texas Instruments ensures availability and support for the TPS61199PWPR, with detailed technical documentation and resources available to assist in the integration and application of the device.

For designers seeking a robust and versatile power management solution, the TPS61199PWPR from Texas Instruments stands out as a reliable choice, offering high efficiency, adjustable output, and a comprehensive suite of protection features.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3492 $53.9680
95+ $1.1071 $105.1745
140+ $1.0725 $150.1500
195+ $1.0379 $202.3905
250+ $1.0033 $250.8250
335+ $0.8995 $301.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess