EN
  • EN
  • DE

TPS61166DSKT

Part No TPS61166DSKT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.1A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 6V
Output Voltage 17V
Channel Output Current 1.1A (Switch)
Frequency 1.2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 055691-TPS61166DSKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61166DSKT CAD Model

Description

Introducing the TPS61166DSKT from Texas Instruments

Discover the TPS61166DSKT, a high-efficiency, fully integrated white LED driver designed to power your lighting solutions with precision and power. This innovative product from Texas Instruments is engineered to cater to a wide array of applications, ranging from smartphone and tablet backlighting to LCD display illumination and general-purpose LED lighting.

The TPS61166DSKT is a versatile device that operates with an input voltage range of 3 V to 18 V, making it suitable for use with a variety of power sources. This flexibility ensures that your design can be powered efficiently whether it's from a single-cell Li-Ion battery or a higher voltage power rail.

Key Features:

  • Wide Input Voltage Range: With a range of 3 V to 18 V, the TPS61166DSKT is adaptable to various power environments, ensuring seamless integration into your design.
  • High-Efficiency Operation: The device boasts a high efficiency that reduces power loss and improves battery life in portable applications.
  • Integrated Switch: The TPS61166DSKT includes a 40-V, 1.2-A (switch peak current limit) step-up converter with an integrated switch, minimizing the need for external components and simplifying the design process.
  • Programmable Dimming Control: Featuring both analog and PWM dimming control, this LED driver allows for precise brightness adjustment to accommodate user preferences or ambient light conditions.
  • Protection Features: The device includes built-in over-voltage protection, thermal shutdown, and LED open-circuit protection, ensuring your product's longevity and reliability.

The TPS61166DSKT also supports the EasyScale™ one-wire interface, which simplifies the control of multiple LED drivers, making it an excellent choice for scalable designs. Additionally, the small 2x2 QFN package is designed to fit into compact spaces, providing a high power density solution for space-constrained applications.

With the TPS61166DSKT, Texas Instruments continues to demonstrate its commitment to providing advanced, high-performance components for the electronics industry. This LED driver is an ideal solution for designers looking to enhance the efficiency and functionality of their lighting systems.

Whether you're developing the next generation of portable devices or crafting innovative lighting solutions, the TPS61166DSKT from Texas Instruments provides the performance and features necessary to illuminate your projects.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9774 $51.7062
31+ $3.2635 $101.1685
48+ $3.1616 $151.7568
66+ $3.0596 $201.9336
85+ $2.9576 $251.3960
114+ $2.6516 $302.2824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,460 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess