EN
  • EN
  • DE

TPS61055DRCT

Part No TPS61055DRCT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 6V
Output Voltage 5.5V
Channel Output Current 500mA (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash, Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112194-TPS61055DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61055DRCT CAD Model

Description

Overview of Texas Instruments TPS61055DRCT

The TPS61055DRCT from Texas Instruments is a high-efficiency, synchronous boost converter with an integrated 2-A switch. It is designed for applications requiring high brightness LEDs for camera flash in portable devices. This compact device is housed in a 10-VSON package, making it an excellent choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The TPS61055DRCT operates with an input voltage range from 2.5V to 6V, suitable for single-cell Li-Ion or Li-Polymer batteries, as well as other standard power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 18.5V, which allows for the series connection of multiple LEDs.
  • High Efficiency: Its synchronous operation eliminates the need for an external Schottky diode, which improves efficiency and reduces the overall solution size.
  • Integrated 2-A Switch: The device includes a 2-A, 40-V switch, providing high power capability for driving LEDs in flash applications.
  • Flexible Dimming Control: Dimming can be achieved via either a PWM signal or an analog voltage, giving designers control over light intensity.
  • Thermal Protection: The TPS61055DRCT incorporates over-temperature protection to safeguard the device under abnormal conditions.

Applications

The Texas Instruments TPS61055DRCT is primarily used in portable devices that require high-intensity LED lighting. These applications often include:

  • Smartphone and Tablet Camera Flash
  • LED Photo and Video Lighting
  • Portable Medical Lighting
  • General Purpose Flashlights

Design Support

Designers can benefit from Texas Instruments' comprehensive support resources, including datasheets, reference designs, and simulation tools. These resources help accelerate the design process and ensure that the TPS61055DRCT can be integrated smoothly into a variety of LED lighting solutions.

With its combination of features, the TPS61055DRCT is a versatile and powerful component for modern portable devices that demand efficient, bright, and reliable LED lighting.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0703 $53.5150
115+ $0.8782 $100.9930
180+ $0.8508 $153.1440
245+ $0.8234 $201.7330
315+ $0.7959 $250.7085
425+ $0.7136 $303.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess