EN
  • EN
  • DE

TPS61054EVM-350

Part No TPS61054EVM-350
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR TPS61054
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Current - Output / Channel 75mA
Outputs and Type 1 Non-Isolated Output
Voltage - Output 5.5V
Features Dimmable
Voltage - Input 2.5V ~ 6V
Contents Board(s)
Utilized IC / Part TPS61054
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569300-TPS61054EVM-350
Ultra Librarian 3D Model Ultra Librarian TPS61054EVM-350 CAD Model

Description

N

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ILD8150
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL BOARD FOR AS3661
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92515
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3633
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL BOARD FOR AS3665
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1013
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NSI50010YT1G
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92075
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92512
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess