EN
  • EN
  • DE

TPS61041DRBR

Part No TPS61041DRBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 215mA (Switch) SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 1.8V
Voltage - Supply (Max) 6V
Voltage - Output 28V
Current - Output / Channel 215mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package SC-74A, SOT-753
Manufacturer Device Package SOT-23-5
Win Source Part Number 004567-TPS61041DRBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61041DRBR CAD Model

Description

The TPS61041DRBR is a high-frequency, boost-converter integrated circuit (IC) designed and manufactured by Texas Instruments. This component is specifically engineered to drive white LEDs from a single-cell Li-Ion battery. Its high efficiency and small form factor make it an ideal choice for portable applications where space and power are at a premium.

Key Features

  • Adjustable output voltage up to 28V
  • Up to 250 mA switch current
  • High efficiency due to 1.2 MHz fixed-frequency PWM operation
  • Low quiescent current of 28 µA typical
  • Integrated power diode and switch
  • Soft start and over-temperature protection

Applications

The versatility of the TPS61041DRBR allows it to be used in a variety of applications. It is particularly well-suited for powering white LEDs in backlighting applications for mobile phones, PDAs, digital cameras, and other portable devices. Additionally, its ability to provide a stable voltage supply from a lower voltage source makes it suitable for use in products requiring a regulated output voltage from a variable input source.

Package and Quality

Packaged in a small, 8-pin SON package (DRBR), the TPS61041DRBR occupies minimal board space and is optimized for thermal performance. Texas Instruments ensures the highest quality and reliability of its components, with the TPS61041DRBR being no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term performance and reliability.

Technical Specifications

With a wide input voltage range of 1.8V to 6V, the TPS61041DRBR can support a variety of battery technologies and configurations. The device's high level of integration reduces the need for external components, simplifying design and reducing overall system cost.

For more detailed technical specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team for assistance in integrating the TPS61041DRBR into your next project.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess