EN
  • EN
  • DE

TPS61024DRCR

Part No TPS61024DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 0.9V
Voltage Input MAX 6.5V
Output Voltage 3V
Output Current 1.5A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272739-TPS61024DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS61024
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61024DRCR CAD Model

Description

Product Overview: TPS61024DRCR by Texas Instruments

The TPS61024DRCR is a high-efficiency, synchronous boost converter designed and manufactured by Texas Instruments. This compact and versatile IC is engineered to provide a stable power supply solution, particularly for battery-powered applications where input voltage can vary but a constant output voltage is required.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, accommodating various applications by allowing designers to set the desired voltage level.
  • High Efficiency: With synchronous rectification, the TPS61024DRCR achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: Its low quiescent current is ideal for applications with stringent power conservation requirements, such as wearable technology and IoT devices.
  • Power Save Mode: The TPS61024DRCR includes a power save mode that reduces the switching frequency under light load conditions, further enhancing its efficiency.
  • Load Disconnect Feature: This feature disconnects the load from the battery when the device is shut down, preventing battery drain.

Applications

The TPS61024DRCR is well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Handheld devices such as smartphones and tablets
  • Wearable technology like smartwatches and fitness trackers
  • Wireless sensors and IoT devices
  • Energy harvesting and solar-powered systems

Package and Availability

The device comes in a small, lead-free VSON package, designated by the DRCR suffix, making it an excellent choice for space-constrained applications. The TPS61024DRCR is part of Texas Instruments' commitment to providing energy-efficient power management solutions, and it is available through various distributors and directly from Texas Instruments.

Conclusion

The TPS61024DRCR from Texas Instruments is a reliable and efficient solution for designers looking to optimize the power management in their portable and low-power applications. Its combination of high efficiency, low quiescent current, and adjustable output voltage makes it a versatile choice for a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9352 $51.1576
31+ $3.2289 $100.0959
48+ $3.1280 $150.1440
67+ $3.0271 $202.8157
86+ $2.9262 $251.6532
115+ $2.6235 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess