EN
  • EN
  • DE

TPS61004DGS

Part No TPS61004DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE-CELL BOOST CONVERTER WITH START-UP INTO FULL LOAD | IC REG BOOST 2.8V 1.3A 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 2.8V
Min/Fixed Output Voltage 2.8V
Output Current 1.3A (Switch)
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS61004
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272730-TPS61004DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61004DGS CAD Model

Description

The TPS61004DGS is a high-frequency, boost-converter integrated circuit designed and manufactured by Texas Instruments. This versatile component is engineered to provide a compact and efficient solution for applications requiring higher voltage outputs from lower voltage sources. It is particularly well-suited for battery-powered devices where extending battery life is crucial.

Key Features

  • Adjustable Output Voltage: The TPS61004DGS offers a wide range of adjustable output voltages, making it flexible for various design requirements.
  • High Efficiency: With an efficiency of up to 96%, this boost converter can maximize battery life and reduce heat generation within the system.
  • Low Quiescent Current: The device’s low quiescent current minimizes standby power consumption, which is essential for battery-operated equipment.
  • Synchronous Rectification: The inclusion of synchronous rectification means that the device uses an internal switch instead of a diode, improving efficiency at light loads.
  • Fixed and Adjustable Frequency Operation: The TPS61004DGS can operate at a fixed frequency or can be adjusted, providing design flexibility and the ability to reduce electromagnetic interference (EMI).

Applications

The TPS61004DGS is ideal for a variety of applications, including:

  • Portable Devices
  • Handheld Computers
  • Power Banks
  • Medical Devices
  • Wireless Communication Devices
  • GPS Units

Technical Specifications

The TPS61004DGS operates with an input voltage range from 0.9V to 6.5V, which allows for a variety of power sources, including single-cell batteries. The device is capable of delivering a continuous output current of up to 600mA at a 5V output voltage when powered from a 3.3V input, depending on the input-to-output voltage ratio and ambient temperature conditions.

Package and Quality

This component comes in a compact 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Texas Instruments is known for its commitment to high-quality manufacturing standards, ensuring that the TPS61004DGS meets rigorous performance and reliability criteria.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2671 $52.1433
54+ $1.8602 $100.4508
84+ $1.8020 $151.3680
115+ $1.7439 $200.5485
149+ $1.6858 $251.1842
199+ $1.5114 $300.7686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess