EN
  • EN
  • DE

TPS61002DGS

Part No TPS61002DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE-CELL BOOST CONVERTER WITH START-UP INTO FULL LOAD | IC REG BOOST 1.8V 1.3A 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 1.8V
Min/Fixed Output Voltage 1.8V
Output Current 1.3A (Switch)
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS61002
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272729-TPS61002DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61002DGS CAD Model

Description

The TPS61002DGS from Texas Instruments is a highly integrated boost converter designed for applications where high efficiency, compact size, and a wide operating input voltage range are required. This device is particularly suitable for products powered by single-cell batteries or other low-voltage power sources, as it can efficiently boost lower voltages to the levels required by modern electronic components.

Key Features

  • Adjustable Output Voltage: The TPS61002DGS offers an adjustable output voltage that ranges from 1.8V to a maximum of 5.5V, allowing for versatile use in various applications.
  • High Efficiency: With a typical efficiency of up to 96%, this boost converter ensures minimal power loss during voltage conversion, making it ideal for battery-powered devices.
  • Low Input Voltage Operation: The device can operate with input voltages as low as 0.9V, supporting applications with very low input power sources.
  • Integrated Power Switch: The inclusion of a 1.5A current limit power switch inside the IC reduces external component count and simplifies circuit design.
  • Power Save Mode: It includes a power save mode for improved efficiency at light loads, which helps to extend battery life in portable devices.

Applications

The versatility of the TPS61002DGS makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Hand-held devices such as medical and measurement equipment
  • Personal care and consumer electronics
  • Energy harvesting and solar-powered systems

Product Details

The TPS61002DGS is available in a small 10-pin MSOP PowerPAD™ package, which is designed for thermal enhancement, allowing for better heat dissipation. This package makes it suitable for space-constrained applications. Additionally, the device features under-voltage lockout, thermal shutdown, and over-temperature protection, ensuring reliable operation under various conditions.

For designers looking for a robust and flexible voltage boost solution, the TPS61002DGS by Texas Instruments is an excellent option that combines performance, efficiency, and compact design in one integrated circuit.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess