EN
  • EN
  • DE

TPS60210DGS

Part No TPS60210DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3V LOW RIPPLE CHARGE PUMP WITH ULTRA LOW OPERATING CURRENT | IC REG CHARGE PUMP 3.3V 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.6V
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 3.3V
Output Current 100mA
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS60210
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272705-TPS60210DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60210DGS CAD Model

Description

The TPS60210DGS is a high-performance, regulated charge pump DC/DC converter manufactured by Texas Instruments. This device is designed to provide a cost-effective power management solution for products requiring efficient voltage conversion and regulation. The TPS60210DGS is particularly suitable for battery-powered devices, as it can maintain a stable output voltage even when the battery voltage fluctuates.

Key Features

  • High Efficiency: The device employs a 1x/1.5x/2x charge pump to ensure high power efficiency across a wide range of input voltages, making it an ideal choice for portable applications.
  • Low Noise: Thanks to its switched capacitor technology, the TPS60210DGS operates with low output voltage ripple, thus minimizing noise in sensitive electronic circuits.
  • Flexible Output Voltage: It offers a programmable output voltage from 1.5V to 3.3V, making it versatile for various applications.
  • Low Quiescent Current: With a typical quiescent current of only 28µA, this charge pump is optimized for low-power consumption, which is critical for extending battery life in portable devices.
  • Automatic Mode Selection: The device automatically switches between 1x, 1.5x, and 2x modes, depending on the input-to-output voltage ratio, to maintain high efficiency.

Applications

The TPS60210DGS is versatile and can be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless Peripherals
  • Handheld Devices

Technical Specifications

Parameter Value
Input Voltage Range 1.8V to 5.5V
Output Voltage Range 1.5V to 3.3V (Adjustable)
Output Current Up to 200mA
Package 10-pin MSOP (DGS)
Operating Temperature -40°C to 85°C

For designers looking for a reliable and efficient power conversion solution, the TPS60210DGS from Texas Instruments offers a blend of performance, efficiency, and versatility, making it an excellent choice for a wide range of portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3828 $50.7420
37+ $2.7756 $102.6972
56+ $2.6889 $150.5784
77+ $2.6022 $200.3694
100+ $2.5154 $251.5400
134+ $2.2552 $302.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess