EN
  • EN
  • DE

TPS60203DGS

Part No TPS60203DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3 V, 100-mA LOW-RIPPLE CHARGE PUMP LOW POWER DC/DC CONVERTERS | IC REG CHARGE PUMP 3.3V 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.6V
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 3.3V
Output Current 50mA
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS60203
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272703-TPS60203DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60203DGS CAD Model

Description

TPS60203DGS by Texas Instruments

The TPS60203DGS from Texas Instruments is a high-efficiency, low-power, switched-capacitor voltage converter that is designed to deliver a regulated output voltage from an unregulated input supply. This device is part of Texas Instruments' extensive range of power management integrated circuits (ICs) that cater to a wide array of electronic applications.

One of the key features of the TPS60203DGS is its ability to provide a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microprocessors. The device operates over an input voltage range of 1.8V to 5.5V, making it versatile for use in systems with varying supply voltages. This flexibility allows designers to incorporate the TPS60203DGS into a variety of battery-powered and portable devices, such as handheld instruments, medical equipment, and personal digital assistants (PDAs).

The TPS60203DGS utilizes a low-ripple charge-pump technology to achieve high efficiency over a wide range of load currents. The efficiency of this device is further enhanced by its low quiescent current, which extends battery life in portable applications. Additionally, the TPS60203DGS features low-noise operation, which is critical for sensitive RF and audio applications.

For protection and reliability, the TPS60203DGS incorporates a thermal shutdown feature, which prevents the device from overheating. It also has an under-voltage lockout (UVLO) function that ensures the device operates only when the input voltage is within an acceptable range. The power-good output (PG) provides a status indication that can be used for power sequencing or as a diagnostic tool in complex systems.

Available in a compact DGS package, the TPS60203DGS is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for slim and compact electronic devices. For engineers and designers looking for a reliable and efficient voltage conversion solution, the TPS60203DGS from Texas Instruments offers an excellent blend of performance, versatility, and space efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess