EN
  • EN
  • DE

LM741 MD8

Part No LM741 MD8
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Military-grade, single, 44-V, 1-MHz operational amplifier 0-DIESALE -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 1 MHz
Lead Free Yes
Max Dual Supply Voltage 22 V
Min Dual Supply Voltage 5 V
Number of Channels 1
Number of Pins 0
Output Current 25 mA
Radiation Hardening No
RoHS Compliant
Voltage Gain 106.02 dB
Win Source Part Number 1070207-LM741 MD8
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM741 MD8 CAD Model

Description

The LM741 MD8 is a classic operational amplifier (op-amp) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular model is renowned for its versatility and reliability across a broad spectrum of electronic applications. The LM741 has been a staple component in analog circuit design, owing to its straightforward implementation and consistent performance.

Key Features

  • General-Purpose Design: The LM741 MD8 is a general-purpose op-amp that can be utilized in a variety of circuit configurations, including amplifiers, filters, and integrators.
  • Single Operational Amplifier: This device contains a single op-amp, making it ideal for simple analog processing tasks.
  • Offset Voltage Adjustment: It includes an offset voltage adjustment capability, which allows for fine-tuning to minimize offset errors in signal processing.
  • High Input Resistance: The high input resistance minimizes the current draw from the input source, making the LM741 MD8 suitable for interfacing with high-impedance sensors or inputs.
  • Short-Circuit Protection: Built-in short-circuit protection ensures the longevity and durability of the op-amp under adverse conditions.

Specifications

  • Supply Voltage Range: ±5V to ±18V
  • Input Offset Voltage: 1mV (typical)
  • Input Bias Current: 80nA (typical)
  • Large Signal Voltage Gain: 200V/mV (typical)
  • Output Short-Circuit Current: 25mA (typical)

Applications

The LM741 MD8's robust design makes it suitable for an array of applications, including but not limited to:

  • Signal conditioning and amplification
  • Analog computing functions
  • Active filters
  • Data acquisition systems
  • Power supplies
  • Industrial control systems

With its proven track record, the LM741 MD8 from Texas Instruments remains a preferred choice for engineers and hobbyists alike who require a reliable and easy-to-use operational amplifier. Its enduring presence in the market is a testament to its functionality and excellence in the field of analog electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess