EN
  • EN
  • DE

TPS563219DDFR

Part No TPS563219DDFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5-V to 17-V Input, 2-A, 3-A Synchronous Step-Down Voltage Regulator in 8 Pin SOT-23 | IC REG BUCK ADJ 3A TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 0.76V
Maximum Output Voltage 7V
Output Current 3A
Switching Frequency 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 712701-TPS563219DDFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS563219DDFR CAD Model

Description

TPS563219DDFR by Texas Instruments - Product Overview

The TPS563219DDFR is a highly efficient, synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's extensive portfolio of voltage regulators, catering to a broad range of applications including consumer electronics, industrial systems, and automotive products.

Key Features

  • Wide Input Voltage Range: The TPS563219DDFR operates with an input voltage range from 4.5V to 17V, making it versatile for various power supply configurations.
  • High-Efficiency Synchronous Buck Converter: The device is designed to provide a high-efficiency power conversion, which reduces energy loss and heat generation, thereby improving system reliability and performance.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.6V to 7V, allowing for flexibility in different design requirements.
  • Compact Footprint: Housed in a small 8-pin SON package, the TPS563219DDFR is optimized for space-constrained applications.
  • Integrated Protection Features: The converter includes over-temperature, over-current, and under-voltage lockout protections, ensuring safe operation under abnormal conditions.

Applications

The TPS563219DDFR is suitable for a wide range of applications, such as:

  • Point of Load (POL) solutions
  • Consumer electronics like TVs, set-top boxes, and gaming consoles
  • Networking and telecommunication equipment
  • Industrial control systems
  • Automotive infotainment and telematics

Technical Specifications

  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Switching Frequency: The device features a fixed switching frequency of 650kHz.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity of the product under various operating conditions.

With its robust feature set, the TPS563219DDFR by Texas Instruments stands out as a reliable and flexible solution for DC/DC power conversion. Its integration of protective features and compact size make it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8563 $55.6890
70+ $1.5232 $106.6240
105+ $1.4756 $154.9380
145+ $1.4280 $207.0600
185+ $1.3804 $255.3740
245+ $1.2376 $303.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess