EN
  • EN
  • DE

TPS56121DQPT

Part No TPS56121DQPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5-V to 14-V Input High-Current Synchronous Buck Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14V
Output Voltage 0.6V
Output Voltage MAX 13.02V
Output Current 15A
Frequency - Switching 300kHz, 500kHz, 950kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 22-LFDFN Exposed Pad
Manufacturer Package 22-SON-EP (6x5)
Win Source Part Number 1272677-TPS56121DQPT
Manufacturer Homepage www.ti.com
Family Name TPS56121
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS56121DQPT CAD Model

Description

The TPS56121DQPT from Texas Instruments is a state-of-the-art synchronous buck converter designed for high-performance applications that require a high level of power efficiency and reliability. This advanced power solution is ideal for a wide range of systems, including telecommunications, networking, servers, and industrial platforms.

Key Features

  • Input Voltage Range: The TPS56121DQPT operates with an input voltage range of 4.5V to 14.5V, making it versatile for various power supply configurations.
  • Output Voltage: The device provides an adjustable output voltage as low as 0.6V, with a precision reference voltage that ensures tight regulation for critical applications.
  • High Efficiency: With its integrated MOSFETs and advanced control circuitry, the TPS56121DQPT achieves high efficiency, minimizing power loss and heat generation.
  • High Switching Frequency: The converter supports a switching frequency range from 100kHz to 1MHz, allowing for a compact solution with smaller external components.
  • Thermal Management: The device features an exposed thermal pad that enhances thermal performance, ensuring reliable operation under varying load conditions.

Protection Features

  • Overcurrent Protection: The TPS56121DQPT includes cycle-by-cycle overcurrent protection, safeguarding the device and the load from excessive current conditions.
  • Overvoltage Protection: Built-in overvoltage protection prevents damage to the converter and the powered device in the event of an input voltage surge.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device from overheating, enhancing system safety and longevity.

Package and Availability

The TPS56121DQPT is offered in a compact 14-pin QFN package, providing a space-saving footprint for densely packed PCBs. The device is RoHS compliant and is available for order through Texas Instruments and authorized distributors. Designers can take advantage of the available evaluation modules and design tools to streamline the development process and quickly integrate the TPS56121DQPT into their power management designs.

With its robust feature set and advanced protection mechanisms, the TPS56121DQPT is an excellent choice for engineers looking to enhance power efficiency and reliability in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8746 $51.7428
43+ $2.3587 $101.4241
66+ $2.2850 $150.8100
91+ $2.2113 $201.2283
117+ $2.1376 $250.0992
157+ $1.9164 $300.8748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess