EN
  • EN
  • DE

SN74LV595ADRG4

Part No SN74LV595ADRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-Bit Shift Registers With 3-State Output Registers | IC SHIFT REGISTER SGL 8B 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV595
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1255346-SN74LV595ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV595ADRG4 CAD Model

Description

Overview of SN74LV595ADRG4

The SN74LV595ADRG4 is a high-performance, 8-bit shift registers that feature a serial-in, parallel-out architecture. Manufactured by Texas Instruments, this integrated circuit is designed to provide efficient data manipulation and signal processing in a wide range of digital applications. With its low-voltage operation and high-speed performance, the SN74LV595ADRG4 is ideal for use in modern electronic systems where power efficiency and space constraints are critical considerations.

Key Features

  • Logic Family: The SN74LV595ADRG4 is part of the LV family, which is known for its low-voltage operation, making it suitable for battery-operated and portable devices.
  • Operating Voltage: It operates within a voltage range of 2V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V logic levels.
  • Shift Register Configuration: The device has an 8-bit serial shift register with output latches, allowing for simple serial-to-parallel data conversion.
  • Output Drive Capability: The SN74LV595ADRG4 can drive up to 24mA at the output, ensuring strong signal transmission to downstream components.
  • Clock Input: It features a Schmitt-trigger action at the clock input, which enhances noise immunity and allows for jitter-free edge transitions.
  • Data Transfer Rate: High-speed data transfer is possible with a maximum shift frequency of 100MHz, making it suitable for high-speed applications.
  • Package Type: The device is available in a compact 16-pin SOIC package, which is ideal for space-constrained applications.

Applications

The SN74LV595ADRG4 is versatile and can be used in a variety of applications. It is commonly found in:

  • Digital Signal Processing (DSP)
  • Microcontroller Interface
  • LED Displays and Indicators
  • Data Acquisition Systems
  • Communication Systems
  • Automotive Control Systems
  • Portable Electronics

Conclusion

With its robust feature set and flexible operation, the SN74LV595ADRG4 from Texas Instruments is an excellent choice for designers looking to implement efficient data handling and signal processing in their digital systems. Its low-power consumption, high-speed data transfer capabilities, and compact footprint make it a highly practical component in both industrial and consumer electronics.

You May Also Be Interested in

Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5433 $51.6135
225+ $0.4458 $100.3050
350+ $0.4319 $151.1650
480+ $0.4180 $200.6400
620+ $0.4040 $250.4800
830+ $0.3622 $300.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess