EN
  • EN
  • DE

TPS54680QPWPRQ1

Part No TPS54680QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3-V TO 6-V INPUT, 6-A OUTPUT TRACKING SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT™) FOR SEQUENCING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Converter, Distributed Power Systems
Voltage - Input 3 V ~ 6 V
Number of Outputs 1
Voltage - Output 0.9 V ~ 3.3 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1272660-TPS54680QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54680-Q1
Introduction Date October 01, 2003
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS54680QPWPRQ1 CAD Model

Description

The TPS54680QPWPRQ1 is a highly-integrated, automotive-grade, synchronous buck converter designed by Texas Instruments to meet the rigorous demands of automotive power supply applications. This efficient step-down converter is capable of delivering up to 6A of continuous output current with excellent load and line regulation.

With an input voltage range of 3V to 6V, the TPS54680QPWPRQ1 is versatile enough to handle a variety of automotive power rails, making it ideal for infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle applications that require a stable and reliable power source.

The device features integrated MOSFETs which enhance its efficiency and reduce the external component count, thereby simplifying the design and saving space on the PCB. The TPS54680QPWPRQ1 supports a switching frequency range of 100 kHz to 600 kHz, which can be adjusted via an external resistor or synchronized to an external clock for noise-sensitive applications.

Protection features are paramount in automotive applications, and the TPS54680QPWPRQ1 does not disappoint. It includes under-voltage lockout (UVLO), thermal shutdown, and over-current protection to safeguard the system under abnormal conditions. Additionally, the device is qualified for automotive applications as it meets the AEC-Q100 Grade 1 standard, ensuring reliable performance over a wide temperature range of -40°C to +125°C.

The TPS54680QPWPRQ1 also boasts a power-good output that provides a system-ready signal once the output voltage reaches its regulated level, enabling a controlled start-up sequence for the connected electronics. This feature is especially useful in complex automotive systems where multiple power domains must be carefully managed.

Offered in a 28-pin HTSSOP PowerPAD™ package, the TPS54680QPWPRQ1 minimizes thermal resistance, allowing for better heat dissipation and improved performance in thermally challenging environments. Whether for powertrain systems, body electronics, or sensor interfaces, this robust converter is designed to provide a stable power solution in the demanding automotive sector.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess