EN
  • EN
  • DE

TPS54627DDA

Part No TPS54627DDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V to 18V Input, 6-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 6A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.765V
Maximum Output Voltage 5.5V
Output Current 6A
Switching Frequency 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number TPS54627
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1272655-TPS54627DDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54627DDA CAD Model

Description

Product Overview: TPS54627DDA by Texas Instruments

The TPS54627DDA is a highly efficient, synchronous step-down DC/DC converter designed by Texas Instruments, a leader in semiconductor solutions. This power management integrated circuit (PMIC) is ideal for a wide variety of applications, including consumer electronics, industrial systems, and networking equipment.

Key Features:

  • Input Voltage Range: The TPS54627DDA operates with an input voltage range of 4.5V to 18V, making it versatile for various power supply designs.
  • Output Voltage: It provides an adjustable output voltage from 0.76V to 7V, which can be set with external resistors, allowing for precise voltage regulation tailored to specific needs.
  • High Efficiency: With integrated low RDS(on) MOSFETs, this converter achieves high efficiency, which is critical for maintaining low power consumption and thermal performance.
  • Current Capacity: The device can deliver up to 6A of continuous output current, ensuring reliable performance for high-demand applications.
  • Switching Frequency: The TPS54627DDA features a fixed switching frequency of 650kHz, which helps to optimize the size of external components and maintain a balance between efficiency and performance.
  • Protection Features: It comes with a suite of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the safety and reliability of the end application.

Applications:

The TPS54627DDA is suitable for a broad range of applications, such as:

  • Point of Load (POL) power supplies
  • Networking, telecom, and computing systems
  • FPGAs, DSPs, and ASIC power supplies
  • Consumer electronics

Package and Availability:

This device is offered in a compact, thermally enhanced 8-Pin SO PowerPAD™ package, which aids in heat dissipation and space-saving on the PCB. The TPS54627DDA is readily available through Texas Instruments and authorized distributors, ensuring easy integration into design projects.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5793 $51.5860
48+ $2.1164 $101.5872
74+ $2.0502 $151.7148
101+ $1.9841 $200.3941
131+ $1.9180 $251.2580
175+ $1.7196 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess