EN
  • EN
  • DE

TPS54616PWPG4

Part No TPS54616PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 6-V INPUT, 6-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT™) | IC REG BUCK 3.3V 6A 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Output Current 6A
Switching Frequency 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TPS54616
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1272649-TPS54616PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54616PWPG4 CAD Model

Description

Product Overview: TPS54616PWPG4 by Texas Instruments

The TPS54616PWPG4 is a highly efficient, synchronous step-down converter designed and manufactured by Texas Instruments, a leader in analog and digital semiconductor IC design and manufacturing. This power management integrated circuit (PMIC) is engineered to deliver high-performance solutions for a wide range of applications, particularly suited for systems that require a low-voltage, high-current power supply.

With an input voltage range of 2.95 V to 6 V, the TPS54616PWPG4 is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries, or 5 V power rails commonly found in modern electronic systems. The device is capable of delivering up to 6 A of continuous output current, making it an ideal choice for powering FPGAs, DSPs, microprocessors, and other digital loads that require substantial current at low voltages.

The TPS54616PWPG4 incorporates a range of features that enhance its performance and reliability. One of the key features is its integrated synchronous rectification which provides high efficiency over a wide load range. This is complemented by its adjustable switching frequency, which can be set from 280 kHz to 700 kHz through a single external resistor, allowing designers to optimize the trade-off between efficiency and component size.

Additionally, the TPS54616PWPG4 offers a variety of protective features to ensure the stability and safety of the system. These include under-voltage lockout (UVLO), thermal shutdown, overcurrent protection (OCP), and output overvoltage protection (OVP). The device also supports pre-biased startup, ensuring a smooth power-up sequence when interfacing with sensitive digital loads.

For ease of use, the TPS54616PWPG4 is available in a thermally enhanced 28-pin HTSSOP (PWP) package, which provides excellent thermal performance and space efficiency on the PCB. The package is designed to be soldered directly onto the surface of the circuit board, facilitating streamlined integration into a wide variety of electronic products.

Overall, the TPS54616PWPG4 from Texas Instruments is a robust, feature-rich power solution that delivers high efficiency and performance for demanding applications, ensuring reliable operation and power management in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8275 $53.5850
32+ $3.1405 $100.4960
50+ $3.0423 $152.1150
68+ $2.9442 $200.2056
88+ $2.8461 $250.4568
118+ $2.5516 $301.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess