EN
  • EN
  • DE

TPS54291PWP

Part No TPS54291PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5-A/2.5-A Dual, Fully-Synchronous Buck Converter With Integrated MOSFET | IC REG BUCK ADJ DL 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 16.2V
Output Current 1.5A, 2.5A
Switching Frequency 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS54291
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272577-TPS54291PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54291PWP CAD Model

Description

Product Overview: TPS54291PWP from Texas Instruments

The TPS54291PWP is a highly capable, dual-output, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This power management device is engineered to provide efficient, reliable, and precise voltage regulation for a variety of applications, making it an essential component in modern electronics design.

With an input voltage range of 4.5V to 18V, the TPS54291PWP is versatile enough to handle a wide array of power sources. This flexibility makes it suitable for use in systems that require a stable power supply from either standard 5V or 12V rails. The dual outputs are adjustable from 0.8V to 6V, allowing for fine-tuning to meet the specific needs of the connected load. Each channel is capable of delivering up to 2A of continuous current, providing ample power for most low-to-medium power applications.

The TPS54291PWP employs synchronous rectification to achieve high efficiency, which is critical for maintaining thermal performance and reducing energy consumption. This is particularly important for battery-powered devices where extending operational life is a key concern. The device operates at a fixed switching frequency of 600kHz, which helps to optimize efficiency and allows for the use of smaller external components, thus minimizing the overall solution size.

Additional features of the TPS54291PWP include an internal soft-start to limit inrush current during startup, precise enable pin thresholds for sequencing, and power good outputs for easy power supply monitoring and sequencing. Overcurrent and overtemperature protection mechanisms are also built-in, ensuring robust performance and safeguarding against potential damage caused by abnormal operating conditions.

The TPS54291PWP is offered in a 20-pin HTSSOP (PWP) package, which is designed for space-constrained applications. Its thermal pad aids in heat dissipation, contributing to the device's reliability and longevity. Whether it's powering complex digital systems, telecommunications equipment, or portable electronics, the TPS54291PWP stands out as a high-performance solution for dual-channel voltage regulation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7207 $51.6210
75+ $1.4119 $105.8925
110+ $1.3678 $150.4580
155+ $1.3237 $205.1735
200+ $1.2795 $255.9000
265+ $1.1472 $304.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess