Product Overview: TPS54240 DC/DC Converter
The TPS54240 from Texas Instruments is a highly efficient step-down (buck) converter that is designed to deliver a reliable and adjustable output voltage. This converter is part of TI's Eco-Mode™ family of power solutions, which prioritize energy efficiency and are ideal for battery-powered or energy-sensitive applications.
Key Features
- Input Voltage Range: The TPS54240 can handle a wide input voltage range from 4.5V to 42V, making it versatile for various applications.
- Output Voltage: It provides an adjustable output voltage that ranges from 0.8V to 17V, which can be set using external resistors.
- Output Current: Capable of delivering up to 2.5A of continuous output current, it is suitable for a broad array of medium-power requirements.
- High Efficiency: With an integrated 146mΩ High-Side MOSFET, the TPS54240 achieves up to 95% efficiency, which helps in reducing power loss and heat generation.
- Thermal Management: The device features thermal shutdown protection and is designed with thermal performance in mind to ensure stability across various temperatures.
- Frequency Synchronization: The switching frequency is programmable between 200kHz and 2.5MHz and can be synchronized to an external clock to minimize electromagnetic interference (EMI).
Applications
The TPS54240 is an ideal choice for a wide range of applications, including:
- Industrial and Car Audio Power Supplies
- Consumer Electronics
- Point of Load Conversions
- Aftermarket Automotive Solutions
- Portable and Battery-Powered Equipment
Design Support
Texas Instruments provides robust design support for the TPS54240, including evaluation modules, simulation tools, and detailed technical documentation to facilitate rapid design integration and prototyping. With its combination of flexibility, efficiency, and support, the TPS54240 is a reliable choice for designers looking to optimize power consumption and performance in their electronic systems.