Introducing the 74HC32APWR Logic Gate from NXP
The 74HC32APWR is a high-performance, quad 2-input OR gate integrated circuit designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This advanced logic gate is part of the 74HC series, which is well-known for its high-speed CMOS technology.
Constructed to operate with a power supply range of 2V to 6V, the 74HC32APWR offers a flexible solution for a wide array of electronic applications. Its low power consumption and high noise immunity are characteristic of the CMOS technology used in its design, making it suitable for use in battery-operated devices and other power-sensitive applications.
Key Features:
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 2V to 6V
- Output Current: 5.2 mA
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
- Operating Temperature: -40°C to +125°C
The device is housed in a TSSOP-14 package, which is optimized for minimal space occupancy, thus, it is highly suited for compact PCB layouts. The 74HC32APWR is capable of driving loads with up to 5.2 mA of output current, making it versatile for interfacing with other logic families or driving light loads directly.
With its wide operating temperature range of -40°C to +125°C, the 74HC32APWR is reliable in even the most demanding environmental conditions. This feature ensures that the device is suitable for industrial-grade applications where temperature extremes are common.
Whether you're designing consumer electronics, automotive systems, or complex computing devices, the 74HC32APWR from NXP provides the logic performance you need with the reliability and flexibility that modern electronic projects demand. It is a testament to NXP's commitment to providing high-quality, innovative semiconductor solutions that drive the electronics industry forward.
For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation available on their website or through authorized distributors.