EN
  • EN
  • DE

TPS54040ADRCT

Part No TPS54040ADRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 0.5 A, 42 V Step Down SWIFT™ DC/DC Converter with ECO-MODE™ | IC REG BUCK ADJ 500MA 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 39V
Output Current 500mA
Switching Frequency 100kHz ~ 2.5MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Family Part Number TPS54040A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272555-TPS54040ADRCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54040ADRCT CAD Model

Description

Product Overview: Texas Instruments TPS54040ADRCT

The TPS54040ADRCT is a highly efficient, monolithic synchronous buck converter brought to you by Texas Instruments, a leader in semiconductor technology. Designed for a wide range of applications, this device is capable of delivering a continuous output current of up to 0.5A with an input voltage range of 3.5V to 42V. This makes it an excellent choice for systems that require a low-power, high-performance power supply solution.

The TPS54040ADRCT employs Texas Instruments' innovative Eco-mode™, which enhances its efficiency at light loads through pulse frequency modulation. This feature significantly reduces the quiescent current, thus extending battery life in portable applications. The device also boasts a high degree of flexibility, with an adjustable switching frequency that can be set from 100kHz to 2.5MHz via an external resistor or synchronized to an external clock.

Safety and reliability are paramount in power management, and the TPS54040ADRCT addresses these concerns with a suite of protective features. These include under-voltage lockout, over-current protection, and thermal shutdown. Additionally, the device integrates a slow start mechanism that limits inrush current during startup, providing a controlled ramp-up of voltage to the load.

The TPS54040ADRCT comes in a compact 10-pin VSON package, which not only saves space on the PCB but also enhances thermal performance. Its small footprint and low profile make it suitable for space-constrained applications, such as networking, consumer electronics, and industrial systems. Furthermore, the device is characterized for operation over a junction temperature range of –40°C to 150°C, ensuring reliable performance across a broad spectrum of temperature conditions.

In summary, the TPS54040ADRCT from Texas Instruments is a versatile and robust buck converter that offers high efficiency, a wide input voltage range, and a comprehensive set of features designed to ensure safe and stable operation. Whether for powering sensors, microcontrollers, or other sensitive electronics, this converter is an excellent choice for designers looking to optimize power consumption and maximize performance in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5459 $50.9180
48+ $2.0890 $100.2720
75+ $2.0237 $151.7775
103+ $1.9584 $201.7152
133+ $1.8931 $251.7823
177+ $1.6973 $300.4221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess