EN
  • EN
  • DE

TPS5401DGQT

Part No TPS5401DGQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 0.5-A, 42-V Input, Step-Down SWIFT Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 42V
Output Voltage 0.8V
Output Voltage MAX 39V
Output Current 500mA
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 1272553-TPS5401DGQT
Manufacturer Homepage www.ti.com
Family Name TPS5401
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5401DGQT CAD Model

Description

The TPS5401DGQT from Texas Instruments is a highly-efficient, step-down (buck) converter that is designed to provide a compact and reliable power solution for a wide range of applications. This integrated circuit is part of TI's extensive family of power management devices and is characterized by its small form factor, high performance, and ease of use.

Key Features

  • Input Voltage Range: The TPS5401DGQT operates with an input voltage range of 3.5 V to 42 V, making it suitable for various systems, including industrial, automotive, and communications equipment.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.8 V to VIN, enabling flexibility in design for specific requirements.
  • Output Current: This device can deliver up to 0.5 A of continuous output current, ensuring sufficient power for a broad array of components.
  • Efficiency: With its integrated 110-mΩ High-Side MOSFET, the TPS5401DGQT achieves high efficiency, which is crucial for maintaining low power dissipation and thermal performance in space-constrained applications.
  • Thermal Shutdown: It includes thermal shutdown and overcurrent protection features that safeguard the device and the system from damage due to excessive heat and load conditions.
  • Package: The TPS5401DGQT is offered in a 10-pin MSOP-PowerPAD package, which is designed to enhance thermal dissipation and reduce the footprint on the PCB.

Applications

This versatile converter is ideal for a number of applications, such as powering microcontrollers, microprocessors, FPGAs, and other digital ICs. Its robust design and wide input voltage range make it particularly well-suited for industrial and automotive applications, where voltage conditions can be highly variable and harsh.

Design Support

Texas Instruments provides extensive design support for the TPS5401DGQT, including technical documentation, reference designs, and simulation tools. Designers can take advantage of these resources to accelerate their product development and ensure optimal use of the converter in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4542 $52.2330
240+ $0.4255 $102.1200
365+ $0.4111 $150.0515
525+ $0.3824 $200.7600
680+ $0.3680 $250.2400
850+ $0.3536 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,952 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess