EN
  • EN
  • DE

TPS53515RVET

Part No TPS53515RVET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 to 18 V (4.5 to 25 V bias) Input, 12-A Single Synchronous Step-Down SWIFT Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP3, Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 18V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 12A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 1272545-TPS53515RVET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53515
Introduction Date November 28, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS53515RVET CAD Model

Description

Product Overview: TPS53515RVET by Texas Instruments

The TPS53515RVET is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the industry-leading semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to meet the rigorous power supply requirements of modern microprocessors, FPGAs, and other digital ICs that require a low-voltage, high-current supply.

Key Features

  • Input Voltage Range: The TPS53515RVET operates with an input voltage range of 2.4V to 5.5V, making it versatile for various applications.
  • Output Voltage Range: It provides an adjustable output voltage from 0.76V to 1.63V, allowing it to power a wide range of devices.
  • High Efficiency: The converter achieves high efficiency through integrated MOSFETs and an optimized switching frequency that can be programmed or synchronized from 300 kHz to 1 MHz.
  • Advanced Control: Utilizing D-CAP2 mode control, the TPS53515RVET offers fast transient response, enabling stable operation even under dynamic load conditions.
  • Thermal Management: The device is equipped with an over-temperature protection feature, ensuring reliable performance under various temperature conditions.
  • Power Good Indicator: A 'power good' signal is provided to indicate when the output voltage is within its nominal operating range.

Applications

The versatility of the TPS53515RVET makes it suitable for a wide array of applications, including but not limited to:

  • Point of Load (POL) solutions for ASICs, FPGAs, and DSPs
  • Networking, servers, and telecommunications equipment
  • Computing and storage systems
  • Industrial and medical equipment

Package and Reliability

The TPS53515RVET comes in a compact 3.5mm x 3.5mm VQFN (Very Thin Quad Flat No-Lead) package that is suitable for space-constrained applications. Its design ensures a low thermal resistance, allowing for better heat dissipation and improved long-term reliability. With built-in cycle-by-cycle current limit and short-circuit protection, this converter ensures safe operation for your critical applications.

Overall, the TPS53515RVET from Texas Instruments stands out as a robust and efficient solution for delivering precise voltages to high-performance digital circuits, ensuring optimal system performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,020 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess