EN
  • EN
  • DE

TPS53015DGSR

Part No TPS53015DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Single Synchronous Step-down Controller for Low Voltage Power Rails | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 28V
Switching Frequency 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS53015
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272532-TPS53015DGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53015DGSR CAD Model

Description

The TPS53015DGSR is a highly efficient, synchronous, step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to provide a compact and reliable power solution for a wide range of applications, including portable electronics, networking equipment, and industrial systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.5V to 6V, making it versatile for various applications and ensuring compatibility with a broad range of power sources.
  • Output Voltage: It delivers an adjustable output voltage from 0.6V to 5.5V, allowing precise voltage regulation for different components.
  • High Efficiency: With its synchronous switching topology, the TPS53015DGSR achieves high efficiency, which helps in reducing power loss and improving battery life in portable applications.
  • Power Good Signal: The inclusion of a 'Power Good' signal provides a system-level power sequencing capability and fault indication, enhancing system reliability.
  • Thermal and Overcurrent Protection: The device incorporates built-in thermal shutdown and overcurrent protection features to safeguard against potential damage from overheating or excessive current draw.
  • Small Package: The TPS53015DGSR comes in a compact 10-pin VSSOP (DGSR) package, which is ideal for space-constrained applications.

Applications

Due to its high efficiency and versatile input voltage range, the TPS53015DGSR is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Industrial control systems
  • Point-of-load power supplies

Design Support

Texas Instruments provides comprehensive design support for the TPS53015DGSR, including detailed datasheets, reference designs, and simulation tools. This support enables designers to accelerate their product development cycles and bring their projects to market more quickly and efficiently.

Ordering Information

The TPS53015DGSR is available for order under the part number TPS53015DGSR, packaged in tape and reel quantities suitable for high-volume production environments.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8913 $53.4780
140+ $0.7313 $102.3820
215+ $0.7085 $152.3275
295+ $0.6856 $202.2520
380+ $0.6628 $251.8640
505+ $0.5942 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,220 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess