EN
  • EN
  • DE

TPS5120MDBTREP

Part No TPS5120MDBTREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL OUTPUT, TWO-PHASE SYNCHRONOUS BUCK DC/DC CONTROLLER | IC REG CTRLR BUCK 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5V ~ 28V
Switching Frequency 300kHz
Duty Cycle (Maximum) 83%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Family Part Number TPS5120
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272506-TPS5120MDBTREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5120MDBTREP CAD Model

Description

Texas Instruments TPS5120MDBTREP Dual Output Synchronous Buck Controller

The TPS5120MDBTREP is a high-performance, dual-output synchronous buck controller from the reputable manufacturer Texas Instruments (TI). This advanced power management integrated circuit is specifically designed to provide efficient, reliable voltage regulation in a variety of applications. The TPS5120MDBTREP is part of TI's enhanced product line, ensuring extended temperature performance and enhanced reliability suitable for demanding environments.

Featuring a wide input voltage range from 5.5V to 28V, this versatile controller can accommodate various power supply requirements. It supports two independently regulated outputs, which can provide an output voltage as low as 0.9V, making it an ideal choice for powering the latest generation of microprocessors and digital signal processors that require low-voltage, high-current supplies.

The TPS5120MDBTREP employs a 180-degree out-of-phase operation, which significantly reduces the input ripple current, thus minimizing the requirements for input capacitance. This feature is particularly beneficial in applications where space and component count are critical. Additionally, the device incorporates a range of protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Designed with flexibility in mind, the TPS5120MDBTREP allows for adjustable switching frequency, enabling designers to optimize the performance of their power supply for efficiency or component size. Moreover, the controller's synchronous operation provides for higher efficiency compared to traditional diode-rectified solutions.

With its thermally-enhanced 30-pin TSSOP (DBT) package, the TPS5120MDBTREP is suitable for space-constrained applications while ensuring reliable thermal performance. This product is also characterized for operation over the extended industrial temperature range of -55°C to 125°C, making it a robust choice for industrial, automotive, and other high-reliability applications.

In summary, the Texas Instruments TPS5120MDBTREP dual-output synchronous buck controller is a sophisticated solution designed to meet the stringent requirements of modern electronic systems, offering a combination of performance, flexibility, and reliability that engineers can trust for their critical designs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0756 $64.3024
8+ $13.1903 $105.5224
12+ $12.7781 $153.3372
17+ $12.3659 $210.2203
21+ $11.9537 $251.0277
28+ $10.7171 $300.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,019 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess