EN
  • EN
  • DE

TPS51120RHBTG4

Part No TPS51120RHBTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL CURRENT MODE, SYNCHRONOUS STEP-DOWN CONTROLLER WITH 100-mA STANDBY REGULATORS FOR NOTEBOOK SYSTEM POWER | IC REG CTRLR BUCK 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5V ~ 28V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TPS51120
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1272498-TPS51120RHBTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51120RHBTG4 CAD Model

Description

Product Overview: TPS51120RHBTG4

The TPS51120RHBTG4 is a high-performance, dual-channel synchronous step-down controller from Texas Instruments, designed for use in notebook and laptop power supplies. This advanced power management IC is capable of driving two N-channel MOSFETs and operates at a switching frequency of 300 kHz to 600 kHz, which can be adjusted using an external resistor. The device integrates a range of features to deliver efficient, reliable power conversion.

The TPS51120RHBTG4 offers a wide input voltage range from 5.5V to 28V, making it versatile for various applications. It employs TI's proprietary Predictive Gate Drive™ technology, which optimizes dead-time to reduce body-diode conduction losses in the synchronous MOSFETs, enhancing overall efficiency. Additionally, the controller supports out-of-phase switching, which reduces input ripple current and extends battery life.

One of the key features of the TPS51120RHBTG4 is its adaptive on-time D-CAP™ mode control, which provides a fast transient response, simplifies circuit design, and allows for the use of ceramic output capacitors. This makes the device suitable for creating a stable power supply that can quickly adapt to changes in load conditions.

The TPS51120RHBTG4 also includes a range of protective features to ensure the safety and longevity of the end application. These include overvoltage protection (OVP), undervoltage protection (UVP), overcurrent protection (OCP), and thermal shutdown. Additionally, the device supports pre-bias startup, enabling it to start up into precharged loads without causing any glitch or overshoot.

This IC is available in a 32-pin QFN package and is characterized for operation from -40°C to 85°C, making it suitable for use in a wide range of environmental conditions. With its advanced control features and comprehensive protection circuitry, the TPS51120RHBTG4 from Texas Instruments is an excellent choice for engineers looking to design efficient, reliable power supplies for notebook computers and other portable electronics.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for in-depth technical assistance.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess