EN
  • EN
  • DE

TPS51116RGE

Part No TPS51116RGE
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description COMPLETE DDR, DDR2 AND DDR3 MEMORY POWER SOLUTION SYNCHRONOUS BUCK CONTROLLER, 3-A LDO, BUFFERED REFERENCE | IC REG CTRLR DDR 1OUT 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Controller, DDR
Parts Input Voltage (V) 3V ~ 28V
Voltage - Output 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Family Part Number TPS51116
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1272495-TPS51116RGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51116RGE CAD Model

Description

The TPS51116RGE is a high-performance, integrated synchronous buck regulator from Texas Instruments. Designed to provide a complete power supply solution, it is ideal for DDR2, DDR3, DDR3L, and DDR4 memory systems in computing and consumer applications. This versatile device integrates a high-speed controller, MOSFET drivers, and a bootstrap diode into a single package, simplifying design and reducing external component count.

Key Features

  • Integrated FETs for high-efficiency power conversion
  • Supports a wide input voltage range from 3 V to 28 V
  • Adjustable output voltage to accommodate various memory types
  • Provides up to 6 A of continuous output current
  • High-speed transient response ensuring stable operation
  • Low dropout operation for improved efficiency under light loads
  • Thermal shutdown and overcurrent protection for reliable operation

Applications

The TPS51116RGE's robust feature set makes it an excellent choice for a broad range of applications. It is particularly well-suited for powering memory in:

  • Notebooks and desktop computers
  • Servers and workstations
  • Graphics cards
  • Networking and telecom equipment
  • Consumer electronics

Package and Availability

The TPS51116RGE is offered in a compact 24-pin QFN (RGE) package, which is optimized for thermal performance and space-saving on the PCB. Texas Instruments ensures the availability of this integrated power solution through their extensive distribution network, backed by their reputation for quality and support.

For engineers and designers looking to streamline their power supply design, reduce component count, and ensure stable operation in their memory applications, the TPS51116RGE stands out as a comprehensive and reliable solution.

For more information, datasheets, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5601 $54.6035
80+ $1.2801 $102.4080
125+ $1.2401 $155.0125
170+ $1.2001 $204.0170
220+ $1.1601 $255.2220
290+ $1.0401 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess