EN
  • EN
  • DE

TPS5102DBT

Part No TPS5102DBT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL, HIGH-EFFICIENCY CONTROLLER FOR NOTEBOOK PC POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272491-TPS5102DBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5102DBT CAD Model

Description

The TPS5102DBT is a versatile, dual-output, synchronous step-down controller designed by Texas Instruments, catering to a wide range of power supply applications. This advanced controller is engineered to drive N-Channel MOSFETs and is ideal for systems that require a compact, efficient, and reliable power solution.

Key Features

  • Wide Input Range: The TPS5102DBT operates with an input voltage range from 4.5V to 28V, making it suitable for various applications, from industrial systems to consumer electronics.
  • Dual Synchronous Outputs: With two synchronous outputs, the controller provides efficient power conversion, reducing heat dissipation and improving overall system performance.
  • Adjustable Frequencies: The switching frequency is adjustable from 100kHz to 600kHz, allowing designers to optimize the performance based on their specific needs.
  • High Efficiency: The device's synchronous operation results in high efficiency, which is crucial for minimizing power loss and extending battery life in portable applications.
  • Protection Features: It includes a range of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring reliable operation under various conditions.

Applications

The TPS5102DBT is suitable for a variety of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Set-Top Boxes
  • Digital TVs
  • Networking Equipment
  • Telecommunications Infrastructure

Package and Availability

The TPS5102DBT is offered in a 30-pin TSSOP (DBT) package, providing a compact solution for space-constrained applications. Its thermal performance is enhanced by a PowerPAD™ on the underside, which aids in heat dissipation. Available through Texas Instruments and authorized distributors, designers and engineers can rely on the TPS5102DBT for their power management needs.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess