EN
  • EN
  • DE

TPS40100RGETG4

Part No TPS40100RGETG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description MIDRANGE INPUT SYNCHRONOUS BUCK CONTROLLER WITH ADVANCED SEQUENCING AND OUTPUT MARGINING | IC REG CTRLR BUCK 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 18V
Switching Frequency 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Family Part Number TPS40100
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1272462-TPS40100RGETG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40100RGETG4 CAD Model

Description

The TPS40100RGETG4 from Texas Instruments is a versatile and robust synchronous buck controller designed for high-performance, non-isolated power supplies. It is widely used in a variety of applications, including distributed power systems, telecommunications, networking equipment, and industrial systems. The TPS40100RGETG4 is known for its flexibility, allowing engineers to tailor the power supply to their specific needs.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, making it suitable for a wide array of power sources, from standard 5V rails to more robust 12V and 15V systems.
  • Adjustable Output: The output voltage can be precisely adjusted to a wide range, providing the flexibility necessary for powering different components within a system.
  • High Efficiency: The synchronous buck topology ensures high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Programmable Switching Frequency: With a programmable switching frequency ranging from 100kHz to 600kHz, designers can optimize the balance between efficiency and component size.
  • Integrated MOSFET Drivers: The inclusion of MOSFET drivers simplifies the design and reduces external component count, saving board space and cost.
  • Protection Features: The device includes a range of protection features such as over-current protection, under-voltage lockout, and thermal shutdown, enhancing system safety and reliability.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • Server and Storage Systems
  • Industrial and Automotive Electronics
  • Point of Load (POL) Power Supplies

The TPS40100RGETG4 comes in a compact 24-pin VQFN package and is characterized for operation from -40°C to 85°C, making it suitable for commercial and industrial temperature ranges. Its performance and configurability make it an ideal choice for engineers looking for a reliable power management solution that can be customized to meet the specific demands of their applications.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess