EN
  • EN
  • DE

TPS40090QPWRQ1

Part No TPS40090QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-FREQUENCY MULTIPHASE CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage 4.5 V ~ 15 V
Frequency - Switching 100kHz ~ 1.2MHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1272455-TPS40090QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40090-Q1
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40090QPWRQ1 CAD Model

Description

Product Overview: TPS40090QPWRQ1 - Texas Instruments

The TPS40090QPWRQ1 from Texas Instruments is a high-performance, mid-voltage, synchronous buck controller that is specifically designed for automotive and industrial applications. This advanced power management integrated circuit (IC) is engineered to provide efficient, reliable operation in a wide range of environments, making it an ideal solution for power supply designs.

Key Features:

  • Voltage Regulation: The device offers precise voltage regulation with an input voltage range that typically spans from 4.5V to 28V, catering to a diverse array of power requirements for automotive electronics.
  • Synchronous Buck Controller: As a synchronous buck controller, the TPS40090QPWRQ1 integrates both high-side and low-side MOSFET drivers, enhancing system efficiency by reducing the need for external components.
  • Adjustable Switching Frequency: It allows for an adjustable switching frequency from 100 kHz to 600 kHz, which can be optimized for specific application needs, balancing efficiency and component size.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, ensuring safe operation under abnormal conditions and enhancing the longevity of the end product.
  • Automotive Qualified: The TPS40090QPWRQ1 is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard for reliability and performance under harsh conditions.

Applications:

The versatile nature of the TPS40090QPWRQ1 makes it suitable for a wide range of applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and other power-critical components. Additionally, its robust design is well-suited for industrial power supplies where reliability and efficiency are paramount.

Package and Availability:

This IC is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. The TPS40090QPWRQ1 is part of Texas Instruments' commitment to providing advanced, reliable solutions for demanding automotive and industrial power supply requirements.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6445 $50.8005
22+ $4.6314 $101.8908
34+ $4.4867 $152.5478
47+ $4.3420 $204.0740
60+ $4.1972 $251.8320
80+ $3.7630 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess