EN
  • EN
  • DE

TPS38B752933DSKR

Part No TPS38B752933DSKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 65-V DUAL-CHANNEL SUPERVISOR WIT / Supervisor Open Drain, Push-Pull 2 Channel 10-WSON (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.9V, 7.5V
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout 100µs Maximum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2.5x2.5)
Base Product Number TPS38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356579-TPS38B752933DSKR
Ultra Librarian 3D Model Ultra Librarian TPS38B752933DSKR CAD Model

Description

Introducing the TPS38B752933DSKR from Texas Instruments

The TPS38B752933DSKR is a cutting-edge voltage regulator designed by the renowned Texas Instruments, a company that has established itself as a leader in the semiconductor industry. This innovative product is engineered to meet the rigorous demands of modern electronic devices, offering a perfect blend of efficiency, reliability, and performance.

Key Features and Benefits

  • High Efficiency: The TPS38B752933DSKR boasts an impressive efficiency rate, which is crucial for battery-operated devices where power conservation is key. This efficiency helps extend the battery life of portable devices, making it an ideal choice for mobile applications.
  • Low Dropout: With its low dropout feature, this voltage regulator ensures stable performance even when the input voltage is very close to the output voltage. This characteristic is particularly important for applications that operate on a tight voltage supply range.
  • Adjustable Output: Flexibility is at the core of the TPS38B752933DSKR, as it allows for an adjustable output voltage. This adaptability makes it suitable for a wide range of applications, catering to various voltage requirements with ease.
  • Thermal Protection: Safety is paramount, and the TPS38B752933DSKR comes equipped with thermal protection mechanisms. These features prevent the device from overheating, thereby ensuring a longer lifespan and consistent performance.
  • Compact Design: The compact form factor of this voltage regulator makes it an excellent choice for space-constrained applications. Its small size does not compromise its functionality, providing powerful performance in a tiny package.

Applications

The versatile nature of the TPS38B752933DSKR allows it to be used in a diverse array of applications. It is particularly well-suited for portable electronics, such as smartphones, tablets, and laptops, where power efficiency is crucial. Additionally, it can be utilized in wireless communication devices, medical equipment, and other sensitive electronic systems that require precise voltage regulation.

Overall, the TPS38B752933DSKR from Texas Instruments stands out as a reliable and high-performance voltage regulator. Its combination of features ensures that it can meet the needs of the most demanding electronic designs, making it a preferred choice for engineers and designers looking for top-tier power management solutions.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4212 $53.0544
28+ $3.6277 $101.5756
43+ $3.5143 $151.1149
59+ $3.4009 $200.6531
77+ $3.2876 $253.1452
102+ $2.9475 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,688 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess