EN
  • EN
  • DE

TPS386596L33DGKT

Part No TPS386596L33DGKT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERV MANUAL RESET QD 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 30 ms Minimum
Voltage - Threshold 2.9V, Adj, Adj, Adj
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1111831-TPS386596L33DGKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS386596L33DGKT CAD Model

Description

Product Overview: TPS386596L33DGKT from Texas Instruments

The TPS386596L33DGKT is a highly reliable, precision voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact integrated circuit is part of the TPS386xxx family of multi-voltage supervisors that provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems.

Key Features

  • Quad Voltage Monitoring: This device is capable of monitoring up to four voltage rails simultaneously, making it ideal for complex systems that require multiple power domains to be supervised.
  • Adjustable Thresholds: The voltage thresholds for the monitoring inputs can be adjusted through external resistors, providing flexibility for various application requirements.
  • Low Quiescent Current: With a typical quiescent current of only 9 µA, the TPS386596L33DGKT is an energy-efficient solution for battery-powered and energy-sensitive applications.
  • Programmable Time Delay: The built-in programmable time delay feature allows designers to set the delay time for the supervisory circuit, which is essential for ensuring proper system startup and operation.

Applications

  • Server and Telecom Power Systems
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • Portable and Battery-Powered Equipment

Product Specifications

The TPS386596L33DGKT operates over a wide supply voltage range and is characterized for operation from –40°C to +125°C. It comes in a small, 8-pin MSOP (DGK) package that is RoHS compliant and suitable for compact PCB layouts. The output of the device is an open-drain, active-low RESET signal, which ensures compatibility with a wide range of microcontrollers and DSPs.

For design flexibility, the TPS386596L33DGKT includes a manual reset input that allows a processor to initiate a system reset. This feature can be used for system diagnostic purposes or to allow user-initiated resets without the need to cycle power.

With its combination of precision voltage monitoring, low power consumption, and programmable features, the TPS386596L33DGKT is an excellent choice for ensuring the reliability and proper function of sophisticated electronic systems.

For more detailed information and to view the full datasheet, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5315 $55.3150
23+ $4.5387 $104.3901
35+ $4.3968 $153.8880
48+ $4.2550 $204.2400
61+ $4.1132 $250.9052
82+ $3.6877 $302.3914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess