EN
  • EN
  • DE

TPS386040RGPT

Part No TPS386040RGPT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY MONITOR ADJ QUAD 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 033901-TPS386040RGPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS386040RGPT CAD Model

Description

Overview of Texas Instruments TPS386040RGPT

The TPS386040RGPT is a highly sophisticated quad supply voltage supervisor (SVS) designed by Texas Instruments (TI) to ensure the reliability and proper operation of microprocessor (µP) systems, field-programmable gate arrays (FPGAs), and other digital systems. This device is a part of TI's extensive power management integrated circuits, designed to monitor multiple supply voltages.

Key Features

  • Quad Voltage Monitoring: The TPS386040RGPT can monitor up to four different voltage rails, making it an ideal solution for complex systems that require multiple power domains to be supervised.
  • Adjustable Thresholds: Each of the four supervisors has an adjustable voltage threshold, which can be set using external resistors. This allows for precise voltage monitoring tailored to specific system requirements.
  • Low Quiescent Current: With a low quiescent current of 10 µA (typical), it minimizes power consumption when in operation, making it suitable for power-sensitive applications.
  • Programmable Delay Time: The device features programmable time delay for reset signals, providing designers with flexibility to set the delay according to system needs.
  • Manual Reset (MR) Input: A manual reset input allows for a system reset to be triggered externally, providing additional control over the reset functionality.

Applications

The TPS386040RGPT is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Enterprise servers
  • Medical equipment

Technical Specifications

The device comes in a QFN-20 package and operates over a wide temperature range of -40°C to +125°C. It supports a supply voltage range from 1.1 V to 5.5 V, accommodating various logic levels and system voltages. The TPS386040RGPT also features an open-drain active-low RESET output, which can interface directly with a microcontroller or processor reset line.

Conclusion

With its comprehensive voltage monitoring capabilities and flexible design options, the TPS386040RGPT from Texas Instruments is an essential component for ensuring system stability and integrity across a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess