EN
  • EN
  • DE

TPS386000QRGPRQ1

Part No TPS386000QRGPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU QUAD 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 055579-TPS386000QRGPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS386000QRGPRQ1 CAD Model

Description

TPS386000QRGPRQ1 - Power Supply Supervisory IC by Texas Instruments

The TPS386000QRGPRQ1 is a high-quality, quad-supply voltage supervisor and monitoring IC designed and manufactured by Texas Instruments. This advanced component is specifically engineered to cater to the demanding requirements of automotive and industrial applications, ensuring reliable system performance through precise voltage supervision.

Key Features:

  • Versatile Voltage Supervision: The device includes four programmable voltage supervisors, allowing for comprehensive monitoring of multiple supply voltages within a system.
  • Adjustable Thresholds: Each supervisor's voltage threshold can be set with external resistors, providing flexibility to tailor the IC to various application needs.
  • Programmable Delay Time: The TPS386000QRGPRQ1 offers programmable time delay options for the reset signals, ensuring that the system has ample time to stabilize before it is brought back online.
  • Low Quiescent Current: With a low typical quiescent current of 9 µA, the device is optimized for energy-sensitive applications.
  • Wide Operating Temperature Range: The IC operates effectively across a wide temperature range from -40°C to 125°C, suitable for harsh environmental conditions.
  • Robust Packaging: Housed in a compact, 20-pin QFN package, the TPS386000QRGPRQ1 is designed for space-constrained applications while providing robust protection against environmental factors.

Applications:

Due to its high reliability and versatility, the TPS386000QRGPRQ1 is ideal for various applications, including:

  • Automotive systems
  • Industrial control units
  • Telecommunication equipment
  • Enterprise servers
  • Medical devices

With its precise voltage monitoring capabilities and flexible configuration options, the TPS386000QRGPRQ1 from Texas Instruments stands out as a superior solution for ensuring system integrity and preventing damage due to voltage anomalies. Whether it's for automotive safety-critical systems or complex industrial machinery, this supervisory IC provides the necessary oversight to maintain operational stability and performance.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1048 $52.7816
40+ $2.5476 $101.9040
61+ $2.4680 $150.5480
84+ $2.3883 $200.6172
109+ $2.3087 $251.6483
145+ $2.0699 $300.1355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess