EN
  • EN
  • DE

TPS3851H33EQDRBRQ1

Part No TPS3851H33EQDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON  /  Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-46980-1-ND,296-46980-1,296-46980-2,296-46980-6
Standard Package 3,000
Win Source Part Number 1144135-TPS3851H33EQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3851H33EQDRBRQ1 CAD Model

Description

Product Overview: TPS3851H33EQDRBRQ1 - Texas Instruments

The TPS3851H33EQDRBRQ1 is a high-precision voltage supervisor developed by Texas Instruments, designed to ensure reliable operation and protection for automotive and industrial applications. This device is specifically engineered to monitor under-voltage and over-voltage conditions, safeguarding sensitive electronic components against power supply fluctuations that can lead to system failures.

Key Features

  • Voltage Monitoring: The TPS3851H33EQDRBRQ1 provides precise voltage monitoring with a factory-programmed threshold, ensuring that the system operates within safe voltage levels.
  • Adjustable Timing: It offers user-programmable delay times for reset, allowing designers to tailor the device's response to specific system requirements.
  • Low Quiescent Current: With its low quiescent current, the device is ideal for power-sensitive applications, minimizing the impact on overall power consumption.
  • Reset Output: The device features an active-low, open-drain reset output, which can interface directly with microcontrollers and other digital systems to signal a fault condition.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for harsh automotive environments.
  • Robust Packaging: The TPS3851H33EQDRBRQ1 is available in a compact, automotive-grade QFN package that is both space-saving and durable.

Applications

Due to its robust design and precise monitoring capabilities, the TPS3851H33EQDRBRQ1 is an excellent choice for various applications, including:

  • Automotive systems such as Engine Control Units (ECUs), Advanced Driver Assistance Systems (ADAS), and Infotainment systems.
  • Industrial control systems where precise voltage thresholds and reliable operation are critical.
  • Power management solutions in both automotive and industrial settings.
  • Any other electronic system that requires accurate voltage supervision to ensure safety and reliability.

The TPS3851H33EQDRBRQ1 from Texas Instruments represents a blend of precision, reliability, and flexibility, making it an essential component for designers who demand the highest standards of voltage supervision in their automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1486 $51.5664
57+ $1.7630 $100.4910
88+ $1.7079 $150.2952
122+ $1.6528 $201.6416
157+ $1.5977 $250.8389
210+ $1.4324 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,646 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess