EN
  • EN
  • DE

TPS3851G50SQDRBRQ1

Part No TPS3851G50SQDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TPS3851
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS3851G50SQDRBRQ1,296-51958-6,TPS3851G50SQDRBRQ1-ND,TEXTISTPS3851G50SQDRBRQ1,296-51958-2,296-51958-1
Standard Package 3,000
Win Source Part Number 1321846-TPS3851G50SQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3851G50SQDRBRQ1 CAD Model

Description

TPS3851G50SQDRBRQ1 Voltage Supervisor by Texas Instruments

The TPS3851G50SQDRBRQ1 is a high-precision voltage supervisor designed by Texas Instruments, tailored to meet the rigorous demands of automotive and industrial applications. This device is engineered to monitor the system voltage and maintain the integrity of the power supply, ensuring the reliable operation of electronic components in various environments.

Featuring a fixed-sense threshold voltage of 5.0V, the TPS3851G50SQDRBRQ1 provides a critical line of defense against power supply fluctuations. It is capable of detecting overvoltage and undervoltage conditions, thereby safeguarding sensitive electronic circuits from potential damage due to irregular power levels.

One of the standout attributes of this voltage supervisor is its ultra-low quiescent current, which makes it an ideal choice for battery-powered and energy-efficient systems. The device's low power consumption contributes to the extended battery life of the applications it is used in, without compromising on performance or reliability.

The TPS3851G50SQDRBRQ1 comes in a compact, automotive-qualified SON-6 package, which is not only space-saving but also robust enough to withstand harsh conditions. This package is specifically designed to meet the stringent quality standards of the automotive industry, ensuring high reliability and long-term performance.

Additional features of this voltage supervisor include a manual reset input, which provides an external override capability, and a reset time delay, which can be programmed by an external capacitor to suit various system requirements. The open-drain reset output ensures compatibility with a wide range of microcontrollers and other digital systems.

With its precision voltage monitoring and versatile features, the TPS3851G50SQDRBRQ1 is an excellent choice for automotive applications such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications, including factory automation, power management systems, and other mission-critical electronic devices.

Overall, the TPS3851G50SQDRBRQ1 is a testament to Texas Instruments' commitment to providing high-quality, reliable components that meet the evolving needs of the automotive and industrial sectors.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1541 $50.4656
39+ $2.5880 $100.9320
60+ $2.5071 $150.4260
83+ $2.4262 $201.3746
107+ $2.3453 $250.9471
143+ $2.1027 $300.6861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess