Overview of TPS3851G18EQDRBRQ1
The TPS3851G18EQDRBRQ1 is a state-of-the-art voltage supervisor from Texas Instruments, designed to ensure reliable operation and protection for advanced electronic systems. This device integrates a voltage monitor with programmable delay and reset functions, making it an essential component for managing system integrity in various applications.
Key Features
- Precision Monitoring: The TPS3851G18EQDRBRQ1 offers high-accuracy voltage threshold monitoring, ensuring that the system operates within safe voltage levels.
- Programmable Delay: Users can program the delay time for the reset signal, allowing for flexible system response to voltage variations.
- Manual Reset: A manual reset input provides an additional layer of control, enabling users to trigger a system reset as needed.
- Power-On Reset: The device guarantees a valid reset signal upon power-up, contributing to a stable system start.
- Low Quiescent Current: Designed for power-sensitive applications, it maintains a low quiescent current to minimize power consumption.
- Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, it is suitable for use in harsh environments.
Applications
The TPS3851G18EQDRBRQ1 is ideal for a range of applications that require precise voltage supervision and system reliability, including:
- Automotive systems
- Industrial controls
- Telecommunications equipment
- Enterprise servers
- Portable and battery-powered devices
Quality and Reliability
As a product designed for demanding environments, the TPS3851G18EQDRBRQ1 meets stringent quality standards. It is qualified for automotive applications, ensuring robust performance even under extreme conditions. Texas Instruments' commitment to quality ensures that this voltage supervisor provides the reliability needed for critical systems.
Package and Availability
This device is available in a compact, surface-mount package, making it suitable for space-constrained applications. The package is designed for easy integration into a variety of circuit designs. For detailed specifications, datasheets, and ordering information, customers can visit the Texas Instruments website or contact their local sales representative.