EN
  • EN
  • DE

TPS3850H33QDRCRQ1

Part No TPS3850H33QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45527-2,-296-45527-1-ND,296-45527-6,TPS3850H33QDRCRQ1-ND,296-45527-1
Standard Package 3,000
Win Source Part Number 1117965-TPS3850H33QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3850H33QDRCRQ1 CAD Model

Description

Product Overview: TPS3850H33QDRCRQ1

The TPS3850H33QDRCRQ1 is a state-of-the-art voltage supervisor and window watchdog timer from Texas Instruments, designed to provide a high level of system reliability through advanced monitoring and protection features. This integrated circuit is particularly suitable for automotive and industrial applications where precision voltage monitoring is critical for the safety and proper functioning of electronic systems.

Key Features

  • Voltage Supervision: The device offers precise over-voltage and under-voltage monitoring with a threshold accuracy of ±0.5% over the full temperature range. This ensures that the system operates within its safe voltage range, protecting against potential damage caused by voltage fluctuations.
  • Programmable Window Watchdog Timer: The TPS3850 incorporates a flexible watchdog timer that can be programmed for different time-out intervals, allowing for customized monitoring of system health and responsiveness.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this device is ideal for harsh environments, ensuring reliable performance in a variety of conditions.
  • Power-On Reset (POR) Output: The chip includes a POR output that ensures the system microcontroller or processor starts up in a known state, providing an additional layer of system stability.
  • Adjustable Reset Time Delay: The reset time delay is adjustable, giving designers the flexibility to tailor system reset characteristics to specific application requirements.
  • Automotive Qualified: As a Q1 device, the TPS3850H33QDRCRQ1 meets the stringent requirements of the automotive industry, including stress tests for reliability and performance under extreme conditions.

Applications

The TPS3850H33QDRCRQ1 is ideal for a wide range of applications, particularly in the automotive sector, including engine control units, transmission control modules, powertrain systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications such as factory automation, process control, and other systems requiring precise voltage monitoring and robust system reset functionality.

Package and Availability

This device is available in a small, thin QFN-10 package, making it suitable for space-constrained applications. Its compact size does not compromise its performance or reliability, making the TPS3850H33QDRCRQ1 an excellent choice for designers looking to incorporate advanced monitoring and protection features into their systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2222 $54.9990
100+ $1.0028 $100.2800
155+ $0.9715 $150.5825
215+ $0.9401 $202.1215
280+ $0.9088 $254.4640
370+ $0.8148 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess