EN
  • EN
  • DE

TPS3850G50QDRCRQ1

Part No TPS3850G50QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-45521-1-ND,296-45521-1,296-45521-2,2156-TPS3850G50QDRCRQ1,TEXTISTPS3850G50QDRCRQ1,TPS3850G50QDRCRQ1-ND,296-45521-6
Standard Package 3,000
Win Source Part Number 1320540-TPS3850G50QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3850G50QDRCRQ1 CAD Model

Description

The TPS3850G50QDRCRQ1 from Texas Instruments is a state-of-the-art precision window voltage detector designed specifically for the rigorous demands of automotive applications. This integrated circuit (IC) combines a precision voltage reference, comparator, and a set of internally fixed or adjustable voltage thresholds to monitor both overvoltage and undervoltage conditions.

Key Features

  • Voltage Monitoring: The device offers a wide range of monitored voltage thresholds, making it versatile for various automotive systems that require precise voltage supervision.
  • High Accuracy: With a precision voltage reference, the TPS3850G50QDRCRQ1 ensures high accuracy in voltage detection, crucial for the safety and reliability of automotive electronics.
  • Adjustable Thresholds: Users can adjust voltage threshold levels to suit specific application needs, providing flexibility in design and implementation.
  • Robust Design: This IC is designed to withstand the challenging conditions of the automotive environment, including temperature extremes and electrical transients.
  • Low Quiescent Current: The low power consumption of the device helps to minimize the drain on the vehicle's battery, contributing to overall energy efficiency.

Applications

The TPS3850G50QDRCRQ1 is ideal for a variety of automotive applications where voltage monitoring is critical. These include:

  • Engine Control Units (ECUs)
  • Transmission Control Modules (TCMs)
  • Anti-lock Braking Systems (ABS)
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS3850G50QDRCRQ1 is AEC-Q100 qualified, ensuring it meets the automotive industry's standard for electronic components. The device is also provided in a small, thin QFN package, which is ideal for space-constrained applications.

Ordering Information

The TPS3850G50QDRCRQ1 is available for order in tape and reel packaging, facilitating easy integration into manufacturing processes. Detailed datasheets, application notes, and design resources can be found on the Texas Instruments website to assist in the development and deployment of solutions utilizing this advanced voltage detector.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9009 $57.0270
65+ $1.5597 $101.3805
100+ $1.5110 $151.1000
140+ $1.4622 $204.7080
180+ $1.4135 $254.4300
240+ $1.2673 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess