EN
  • EN
  • DE

TPS3850G12DRCR

Part No TPS3850G12DRCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS3850G12DRCR-ND,TEXTISTPS3850G12DRCR,296-51930-6,2156-TPS3850G12DRCR,296-51930-1,296-51930-2
Standard Package 3,000
Win Source Part Number 1321926-TPS3850G12DRCR
Ultra Librarian 3D Model Ultra Librarian TPS3850G12DRCR CAD Model

Description

Product Overview: Texas Instruments TPS3850G12DRCR

The TPS3850G12DRCR is a highly precise voltage supervisor with a built-in window watchdog timer, designed and manufactured by Texas Instruments (TI). This advanced integrated circuit (IC) is engineered to maintain system integrity by monitoring voltage levels and system activity, making it an essential component for a wide range of applications including automotive, industrial, and portable electronics.

Key Features

  • High Accuracy: The TPS3850 offers a tight voltage threshold accuracy of ±0.5% at room temperature, ensuring reliable operation and monitoring of the system's voltage levels.
  • Programmable Window Watchdog Timer: With its built-in programmable window watchdog timer, the TPS3850 provides an additional layer of system protection by detecting and responding to software anomalies and hardware malfunctions.
  • Wide Voltage Range: The device supports a wide supply voltage range from 1.5V to 6.5V, accommodating various system requirements and ensuring versatility across different platforms.
  • Adjustable Thresholds: Users can configure the voltage threshold levels to suit specific application needs, offering flexibility in system design.
  • Multiple Reset Time Delay Options: The TPS3850 allows for the selection of different reset time delay durations, providing designers with the ability to tailor the reset behavior to the application's requirements.

Package and Reliability

The TPS3850G12DRCR comes in a compact VSON-10 package, which is highly suited for space-constrained applications. Its small footprint does not compromise on robustness, as the device is designed to operate over a wide temperature range, maintaining performance in harsh environments.

Applications

With its precision monitoring and flexible configuration options, the TPS3850G12DRCR is ideal for a variety of critical applications, including:

  • Automotive systems
  • Industrial control units
  • Portable and battery-powered devices
  • Telecommunications
  • Medical equipment

TI's commitment to quality ensures that the TPS3850G12DRCR meets the stringent requirements of these applications, offering a reliable solution for voltage supervision and system protection.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5089 $52.6335
35+ $2.8791 $100.7685
54+ $2.7892 $150.6168
75+ $2.6992 $202.4400
96+ $2.6092 $250.4832
129+ $2.3393 $301.7697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,040 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess