EN
  • EN
  • DE

TPS3836E18DBVR

Part No TPS3836E18DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.71V LOW CURRENT MON SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.71V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033890-TPS3836E18DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3836E18DBVR CAD Model

Description

Overview of Texas Instruments TPS3836E18DBVR

The Texas Instruments TPS3836E18DBVR is a high-precision voltage supervisor designed to monitor the voltage levels in digital systems and ensure that the system voltage remains within specified thresholds. This device is particularly suitable for applications that require a reliable and accurate power-on reset (POR) signal, or for systems that need to be reset when a voltage drops below a predetermined level.

Key Features

  • Voltage Threshold: The TPS3836E18DBVR has a preset threshold voltage of 1.8V, making it ideal for low-voltage applications that run on 1.8V power rails.
  • High Accuracy: With a tight threshold accuracy of ±2%, this device ensures precise monitoring and reliable operation.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming a very low quiescent current of typically 9 µA.
  • Reset Time Delay: It features a fixed delay time of 200 ms (typical) before asserting the reset signal, providing ample time for the system to stabilize.
  • Supply Voltage Range: The TPS3836E18DBVR operates over a wide supply voltage range from 1.1V to 5.5V, accommodating a variety of power sources.
  • Temperature Range: This device is operational over an extended temperature range from -40°C to +85°C, suitable for industrial environments.
  • Small Package: Housed in a compact SOT-23-3 package, it is space-efficient and easy to integrate into space-constrained designs.
  • Open-Drain Output: The reset output is an open-drain configuration, allowing for flexible interfacing with other logic levels or for connecting multiple supervisors in a wired-OR configuration.

Applications

The TPS3836E18DBVR is versatile and can be used in a wide range of applications, including:

  • Battery-powered equipment
  • Portable electronics
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Handheld devices

With its precision voltage monitoring and low power consumption, the TPS3836E18DBVR from Texas Instruments is a reliable solution for systems that require consistent and accurate voltage supervision to protect against undervoltage conditions.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess