EN
  • EN
  • DE

TPS3828-50DBVR

Part No TPS3828-50DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 5.0V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055570-TPS3828-50DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3828-50DBVR CAD Model

Description

The TPS3828-50DBVR is a highly reliable, low-current supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Texas Instruments, this device is an essential component for systems that require precise voltage monitoring and power-on reset control. The TPS3828-50DBVR is particularly suitable for battery-powered equipment, microprocessors, microcontrollers, and other applications where power supply stability is crucial.

Key Features:

  • Voltage Supervision: The TPS3828-50DBVR provides a fixed-sense threshold voltage of 5.0V, ensuring accurate monitoring of the power supply voltage levels.
  • Low Supply Current: With a typical supply current of only 15 µA, it is an excellent choice for power-sensitive applications.
  • Reset Time Delay: The device features a programmable time delay for the reset, which can be set by an external capacitor to meet various system requirements.
  • Manual Reset: An input is available for a manual reset, allowing for a system reset to be triggered manually when necessary.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.1V to 5.5V, compatible with most digital systems.
  • Temperature Range: The TPS3828-50DBVR is designed to function over a broad temperature range, from -40°C to +85°C, making it suitable for industrial applications.
  • Reset Output: The reset output is available in active-low and open-drain configurations, providing versatility for interfacing with other components.

Package and Availability:

The device comes in a small, 5-pin SOT-23 package, labeled as DBVR, which is ideal for space-constrained applications. The TPS3828-50DBVR's compact form factor and low power consumption make it a practical choice for portable and miniaturized electronics.

Applications:

With its robust feature set, the TPS3828-50DBVR is well-suited for a variety of applications, including:

  • Portable/Battery-Powered Devices
  • Microprocessor, Microcontroller Systems
  • Intelligent Instruments
  • Industrial Controls
  • Telecommunications Equipment
  • Notebook/Desktop Computers

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS3828-50DBVR is backed by the company's commitment to high-quality and reliable components. For engineers and designers seeking a dependable supervisory circuit, the TPS3828-50DBVR is a top-tier choice that delivers performance and peace of mind.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7929 $51.5385
155+ $0.6506 $100.8430
240+ $0.6303 $151.2720
330+ $0.6099 $201.2670
425+ $0.5896 $250.5800
570+ $0.5286 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess