EN
  • EN
  • DE

TPS3823-50QDBVRQ1

Part No TPS3823-50QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033881-TPS3823-50QDBVRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3823-50QDBVRQ1 CAD Model

Description

Product Overview: TPS3823-50QDBVRQ1

The TPS3823-50QDBVRQ1 is a highly reliable supervisory circuit designed and manufactured by Texas Instruments, tailored specifically for automotive and industrial applications. This voltage supervisor ensures systems operate within their proper voltage thresholds, providing an essential safeguard against power failures and unexpected voltage fluctuations that can lead to system malfunctions or damage.

Key Features

  • Voltage Monitoring: The device monitors a 5V supply voltage with a precision threshold of 4.55V, ensuring close supervision of the system's power supply.
  • Reset Timeout: It features a programmable delay time for the reset signal, which can be set by an external capacitor to suit different system requirements.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by monitoring the microcontroller or processor activity, triggering a system reset in case of malfunction.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application needs and enhancing its versatility.
  • Temperature Range: It is designed to function within an extended temperature range, making it suitable for harsh automotive environments.
  • Package: The TPS3823-50QDBVRQ1 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
  • Quality and Reliability: As a Texas Instruments product, it meets high-quality and reliability standards, undergoing rigorous testing to ensure performance in critical applications.

Applications

The TPS3823-50QDBVRQ1 is an excellent choice for a variety of applications that require reliable voltage supervision. It is commonly used in:

  • Automotive systems such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS)
  • Industrial equipment, including PLCs and factory automation systems
  • Telecommunications infrastructure
  • Portable and battery-powered electronics

With its robust feature set and Texas Instruments' reputation for quality, the TPS3823-50QDBVRQ1 is a go-to solution for designers looking to enhance system stability and prevent data loss or hardware damage due to power supply issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1749 $52.8705
105+ $0.9640 $101.2200
165+ $0.9339 $154.0935
225+ $0.9038 $203.3550
290+ $0.8736 $253.3440
385+ $0.7833 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,374 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess