EN
  • EN
  • DE

TPS3810L30DCKR

Part No TPS3810L30DCKR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100906-TPS3810L30DCKR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS3810L30DCKR CAD Model

Description

Product Overview: TPS3810L30DCKR

The TPS3810L30DCKR is a state-of-the-art supervisory circuit developed by Texas Instruments, designed to provide precision voltage monitoring in a wide array of electronic applications. This product is part of the TPS3810 series, which is known for its high accuracy and low power consumption, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Voltage Threshold Accuracy: The TPS3810L30DCKR boasts a ±1.5% reset threshold accuracy over the full temperature range, ensuring reliable operation under varying conditions.
  • Low Power Consumption: With a quiescent current of only 15 µA (typical), this device is optimized for systems where power efficiency is paramount.
  • Manual Reset Input: It includes a manual reset input that allows users to trigger a system reset through an external signal.
  • Programmable Delay: The built-in programmable time delay provides flexibility in configuring the reset activation time, catering to different system requirements.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range of -40°C to +125°C, suitable for industrial and automotive applications.

Applications

The TPS3810L30DCKR is versatile and can be used in numerous applications, including:

  • Microprocessor, microcontroller, or FPGA systems requiring voltage monitoring.
  • Portable and battery-powered electronics where power efficiency is critical.
  • Industrial equipment operating in harsh temperature environments.
  • Automotive electronics that demand high reliability and accuracy.

Package and Availability

The TPS3810L30DCKR comes in a compact, 5-pin SC-70 package, which is suitable for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient assembly for high-volume production. As a product of Texas Instruments, customers can expect robust support and availability through TI's extensive distribution network.

For detailed specifications, application notes, and additional resources, engineers and designers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess