EN
  • EN
  • DE

TPS3808G30DRVTG4

Part No TPS3808G30DRVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC PROG-DELAY SUPERVISOR 3V 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.79V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1111720-TPS3808G30DRVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G30DRVTG4 CAD Model

Description

TPS3808G30DRVTG4 - Low Quiescent Current, Programmable-Delay Supervisory Circuit

The TPS3808G30DRVTG4 is a high-precision voltage supervisor designed by Texas Instruments to monitor system voltages, ensuring that microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components operate within their specified voltage ranges. This particular component is part of the TPS3808 series, which is known for its low quiescent current and programmable delay features.

Key Features:

  • Voltage Monitoring: The device supports a fixed-sense threshold voltage of 3.0V, making it ideal for 3.3V systems that require precise voltage supervision.
  • Low Quiescent Current: With its ultra-low current consumption of only 3 µA (typical), the TPS3808G30DRVTG4 is highly efficient, minimizing the impact on the system's power budget.
  • Programmable Time Delay: The built-in programmable time delay feature allows designers to set the delay time for the supervisory circuit, providing flexibility to match the needs of various applications.
  • Manual Reset Input: A manual reset input is available, enabling a system reset to be triggered with an external signal.
  • Power-On Reset Generator: The device includes an integrated power-on reset generator which ensures a proper system reset during power-up sequences.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.7V to 6.5V, accommodating a variety of power sources and system voltages.
  • Output Options: The supervisory circuit provides an active-low, push-pull RESET output, which can directly interface with other digital components.
  • Temperature Range: The TPS3808G30DRVTG4 is specified for operation over a temperature range of -40°C to 125°C, ensuring reliable performance in diverse environmental conditions.

Applications:

This supervisory circuit is ideally suited for a broad range of applications, including:

  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Networking Hardware
  • Medical Devices
  • Smart Instruments

With its precision voltage monitoring and low power consumption, the TPS3808G30DRVTG4 from Texas Instruments is a reliable solution for systems that demand consistent performance and extended battery life.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1559 $52.0155
110+ $0.9485 $104.3350
165+ $0.9188 $151.6020
225+ $0.8892 $200.0700
295+ $0.8596 $253.5820
390+ $0.7706 $300.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,166 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess