EN
  • EN
  • DE

TPS3808G125QDBVRQ1

Part No TPS3808G125QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.16V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPS3808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-28181-6,2156-TPS3808G125QDBVRQ1,296-28181-2,-TPS3808G125QDBVRQ1-NDR,296-28181-1,-296-28181-1-ND,TEXTISTPS3808G125QDBVRQ1
Standard Package 3,000
Win Source Part Number 1100905-TPS3808G125QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3808G125QDBVRQ1 CAD Model

Description

Product Overview: TPS3808G125QDBVRQ1

The TPS3808G125QDBVRQ1 is a high-precision programmable delay supervisory circuit from Texas Instruments, designed to provide reliable monitoring of power supplies in digital systems. It is an essential component for applications requiring tight voltage supervision and system reliability, making it ideal for automotive, industrial, and portable electronics that operate under critical conditions.

This supervisory IC features a fixed-sense threshold voltage of 1.25V, which is monitored with a precision of 0.5% over the entire temperature range. The TPS3808G125QDBVRQ1 allows for programmable time delay, giving designers the flexibility to set the duration for which the output remains active after the monitored voltage falls below the threshold. This is particularly useful in systems where a specific sequence of operations is necessary during power-down scenarios.

One of the key attributes of the TPS3808G125QDBVRQ1 is its low quiescent current, which is critically important for battery-powered devices where power conservation is paramount. Its typical supply current is only 6.5 µA, minimizing the impact on overall system power consumption.

The device comes in a small, 6-pin SOT-23 package, making it suitable for space-constrained applications. It is also characterized for operation over a wide temperature range of -40°C to 125°C, ensuring reliability across various environmental conditions.

Additional features include a manual reset input, which allows the system to be reset independently of the voltage monitoring function. The TPS3808G125QDBVRQ1 also provides an open-drain reset output, which remains asserted for the programmed delay time after the monitored voltage exceeds the threshold, ensuring proper system reset and initialization.

Overall, the TPS3808G125QDBVRQ1 from Texas Instruments is a robust and precise voltage supervisor that offers designers a compact, low-power solution for a wide range of applications where accurate voltage monitoring and system stability are critical.

For more detailed information, specifications, and application guidance, designers and engineers are encouraged to consult the product datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4183 $56.7320
90+ $1.1638 $104.7420
135+ $1.1274 $152.1990
185+ $1.0910 $201.8350
240+ $1.0547 $253.1280
320+ $0.9456 $302.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess