EN
  • EN
  • DE

TPS3808G09DBVT

Part No TPS3808G09DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 0.9V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 0.84V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055556-TPS3808G09DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G09DBVT CAD Model

Description

Product Overview: TPS3808G09DBVT

The TPS3808G09DBVT is a low-quiescent current, programmable-delay supervisory circuit designed and manufactured by Texas Instruments. This device is engineered to provide precision monitoring of system voltages, ensuring that microprocessors, FPGAs, DSPs, and other sensitive electronics operate within their specified voltage ranges for optimal performance and reliability.

Key Features

  • Voltage Supervision: The TPS3808G09DBVT is capable of monitoring a 0.9V supply voltage with a high accuracy threshold, making it suitable for low-voltage applications.
  • Programmable Delay: It includes a programmable time delay feature, which allows designers to set the power-on reset delay according to system requirements, preventing false triggering due to transient conditions.
  • Low Quiescent Current: With a quiescent current of just 6.5 µA, this supervisory circuit contributes minimally to the overall power consumption of the system, making it ideal for battery-powered and energy-sensitive applications.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of system control, allowing for a forced reset when necessary.
  • Output Options: The device offers an active-low, push-pull RESET output, ensuring compatibility with a wide range of microcontrollers and digital ICs.

Applications

The TPS3808G09DBVT is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Wireless communication systems
  • Industrial controls
  • Automotive systems

Product Packaging and Quality

This supervisory circuit is available in a compact 6-pin SOT-23 package, which is suitable for space-constrained applications. The TPS3808G09DBVT is designed to meet the rigorous standards of Texas Instruments, ensuring high-quality performance and dependability for critical system monitoring tasks.

In summary, the TPS3808G09DBVT from Texas Instruments is a sophisticated, power-efficient voltage supervisory IC that offers precise voltage monitoring with customizable delay options. Its small form factor and low power consumption make it an excellent choice for a wide array of electronic applications where system stability and integrity are of utmost importance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7635 $53.4450
160+ $0.6265 $100.2400
250+ $0.6069 $151.7250
345+ $0.5873 $202.6185
445+ $0.5678 $252.6710
590+ $0.5090 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,340 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess