EN
  • EN
  • DE

TPS3802K33DCKR SC70-5

Part No TPS3802K33DCKR SC70-5
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case SC70-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750287-TPS3802K33DCKR SC70-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3802K33DCKR SC70-5 CAD Model

Description

TPS3802K33DCKR SC70-5 Voltage Supervisor by Texas Instruments

The TPS3802K33DCKR is a high-precision voltage supervisor designed to monitor a single system supply voltage. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the TPS3802 family of voltage supervisors that are known for their reliability and accuracy. The TPS3802K33DCKR comes in a compact SC70-5 package, making it an ideal choice for space-constrained applications.

This voltage supervisor is specifically designed to maintain system integrity by monitoring the supply voltage and asserting a reset signal whenever the voltage drops below a predetermined threshold. The reset signal remains asserted until the supply voltage returns to a stable level above the threshold, ensuring that the system has adequate time to recover from the undervoltage condition.

The TPS3802K33DCKR has a fixed-sense threshold voltage of 3.3V, which is suitable for a wide range of applications including microcontrollers, DSPs, and other digital systems that require a 3.3V supply. The device boasts a low quiescent current, making it an energy-efficient choice for battery-powered and portable devices.

Key features of the TPS3802K33DCKR include:

  • High Accuracy: The device provides a tight voltage threshold accuracy, ensuring reliable monitoring and protection for sensitive electronic systems.
  • Low Power Consumption: With its low quiescent current, the TPS3802K33DCKR helps to extend battery life in portable applications.
  • Manual Reset Input: It includes a manual reset input that allows the user to trigger a system reset when necessary.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system starts in a known state after power-up.

Due to its small size and high level of integration, the TPS3802K33DCKR is an excellent choice for use in a variety of electronic systems, including computers, servers, and networking equipment, as well as industrial and consumer electronics where precise voltage monitoring is critical.

Overall, the TPS3802K33DCKR SC70-5 from Texas Instruments is a robust and precise voltage supervisor that offers designers a compact, high-performance solution for maintaining system stability and protecting against undervoltage conditions.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9062 $54.3720
120+ $0.8489 $101.8680
185+ $0.8202 $151.7370
265+ $0.7628 $202.1420
345+ $0.7342 $253.2990
430+ $0.7055 $303.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,620 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess