EN
  • EN
  • DE

TPS3800G27DCKR

Part No TPS3800G27DCKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLTAGE SUPERVISOR SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033828-TPS3800G27DCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3800G27DCKR CAD Model

Description

Overview of Texas Instruments TPS3800G27DCKR

The TPS3800G27DCKR is a high-precision voltage detector designed by Texas Instruments, renowned for its reliability and performance in monitoring power supplies. This device is a critical component for systems that require accurate voltage threshold detection and a quick response to ensure proper operation and protection. The TPS3800G27DCKR is particularly well-suited for portable electronics, microprocessor/microcontroller systems, and industrial equipment, where maintaining the correct voltage levels is crucial for system stability and functionality.

Key Features

  • Voltage Threshold: The device features a fixed-sense threshold voltage of 2.7V, which is ideal for monitoring 2.5V to 3.3V power supply rails.
  • High Accuracy: With a threshold voltage accuracy of ±1.5% at 25°C, the TPS3800G27DCKR ensures precise voltage monitoring, which is essential for sensitive electronic applications.
  • Low Power Consumption: The low quiescent current of 9µA (typical) makes this voltage detector an excellent choice for battery-powered devices where power efficiency is a priority.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external signal to initiate a system reset, providing greater control over system behavior.
  • Reset Time Delay: The device includes a programmable time delay for the reset output, which can be set via an external capacitor, offering flexibility in system reset timing.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.1V to 5.5V, accommodating a variety of power supply specifications.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliability across diverse environmental conditions.
  • Package: The TPS3800G27DCKR is offered in a small, 5-pin SC-70 package, which is space-efficient and suitable for compact PCB layouts.

Applications

The versatile nature of the TPS3800G27DCKR voltage detector makes it an excellent choice for numerous applications, including:

  • Battery management systems
  • Portable handheld devices
  • Microprocessor/microcontroller systems
  • Data storage and servers
  • Industrial control systems
  • Telecommunication equipment

With its precise voltage detection capabilities and robust feature set, the Texas Instruments TPS3800G27DCKR is a dependable component for safeguarding electronic systems against improper voltage levels, thus enhancing system stability and preventing potential damage.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess